☰
DC616B
DC616B
Active
Description:  BOARD DEMO FOR LTC3425EUH
Manufacturer:  Analog Devices
Datasheet:   DC616B Datasheet
History Price: $178.32
In Stock: 28680
DC616B vs DC658A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC Converter
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
5V, 5V
1.8V, 3.3V, 3.3V
Current - Output
2A, 1.5A
200mA, 150mA, 50mA
Voltage - Input
2.5V ~ 4.5V
2V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3425
LTC3456EUF
Power - Output
-
-