☰
DC770C
DC770C
Active
Description:  EVAL BOARD BOOST REG LT3782A
Manufacturer:  Analog Devices
Datasheet:   DC770C Datasheet
History Price: $148.6
In Stock: 17840
DC770C vs DC797A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
50V
3.3V
Current - Output
4A
600mA
Voltage - Input
10V ~ 28V
2.5V ~ 5.5V
Regulator Topology
Boost
Buck-Boost
Frequency - Switching
250kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3782A
LTC3440
Power - Output
-
-