☰
DC952A
DC952A
Active
Description:  BOARD DEMO FOR LTC3810EG
Manufacturer:  Analog Devices
Datasheet:   DC952A Datasheet
History Price: $178.32
In Stock: 18800
DC952A vs DC925A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
12V
8V, 23V, -8V
Current - Output
6A
600mA, 20mA, 10mA
Voltage - Input
13V ~ 80V
3.3V ~ 6V
Regulator Topology
Buck
Boost
Frequency - Switching
230kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3810
LT3489
Power - Output
-
-