BC80825MTF
BC80825MTF
Obsolete
Description:  TRANS PNP 25V 0.8A SOT23-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BC80825MTF Datasheet
History Price: $0.04000
In Stock: 28000
BC80825MTF vs BC869TA
Series
-
-
Packaging
Bulk
-
Status
Obsolete
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
800 mA
1 A
Voltage - Collector Emitter Breakdown (Max)
25 V
20 V
Vce Saturation (Max) @ Ib, Ic
700mV @ 50mA, 500mA
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
100nA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
160 @ 100mA, 1V
85 @ 500mA, 1V
Power - Max
310 mW
1 W
Frequency - Transition
100MHz
60MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-243AA
Supplier Device Package
SOT-23-3
SOT-89-3