Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ onsemi MMBD354LT1G
MMBD354LT1G
Active
Diodes - RF
Description:
DIODE SCHOTTKY 7V 225MW SOT23-3
Manufacturer:
onsemi
Datasheet:
MMBD354LT1G Datasheet
History Price: $0.35000
In Stock: 22960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MMBD354LT1G vs MMBD352LT3G
Part No
MMBD354LT1G
MMBD352LT3G
Category
Diodes - RF
Diodes - RF
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Diode Type
Schottky - 1 Pair Common Cathode
-
Voltage - Peak Reverse (Max)
7V
-
Current - Max
-
-
Capacitance @ Vr, F
1pF @ 0V, 1MHz
-
Resistance @ If, F
-
-
Power Dissipation (Max)
225 mW
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Package / Case
TO-236-3, SC-59, SOT-23-3
-
Supplier Device Package
SOT-23-3 (TO-236)
-