Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ onsemi MMBD352LT3G
MMBD352LT3G
Active
Diodes - RF
Description:
MIXER DIODE, UH FREQUENCY
Manufacturer:
onsemi
Datasheet:
MMBD352LT3G Datasheet
History Price: Active
In Stock: 23760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MMBD352LT3G Specification
Specification
Part No
MMBD352LT3G
Category
Diodes - RF
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Voltage - Peak Reverse (Max)
-
Current - Max
-
Capacitance @ Vr, F
-
Resistance @ If, F
-
Power Dissipation (Max)
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
MMBD352LT3G PDF Datasheet
MMBD352LT3G Datasheet
Click and Download: MMBD352LT3G Datasheet
MMBD352LT3G Related Parts
MMBD101LT1G
onsemi
DIODE SCHOTTKY 7V 225MW SOT23-3
MMBD301-TP
Micro Commercial Components
DIODE SCHOTTKY 30V 200MW SOT23
MMBD301LT1
onsemi
DIODE SCHOTTKY 200MW 30V SOT23
MMBD301LT1G
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301LT3
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301LT3G
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301M3T5G
onsemi
DIODE SCHOTTKY 30V 200MW SOT723
MMBD330T1G
onsemi
DIODE SCHOTTKY 30V 120MW SC70-3
MMBD352LT1G
onsemi
DIODE SCHOTTKY 7V 225MW SOT23-3
MMBD352WT1
onsemi
DIODE SCHOTTKY DUAL 7V SOT-323
MMBD352WT1G
onsemi
RF DIODE SCHOTTKY 7V 200MW SC70
MMBD353LT1
onsemi
DIODE SCHOTTKY 7V 225MW SOT23-3
MMBD352LT3G Compare Parts
MMBD352LT3G vs MMBV3700LT1
MMBD352LT3G vs MMBV3401LT3G
MMBD352LT3G vs MMBV3401LT3G
MMBD352LT3G vs MMBV3401LT3
MMBD352LT3G vs MMBV3401LT1G
MMBD352LT3G vs MMBV3401LT1
MMBD352LT3G vs MMBD770T1G
MMBD352LT3G vs MMBD770T1
MMBD352LT3G vs MMBD701LT3G
MMBD352LT3G vs MMBD701LT1G
MMBD352LT3G vs MMBD701
MMBD352LT3G vs MMBD452LT1G
MMBD352LT3G vs MMBD355LT1G
MMBD352LT3G vs MMBD355LT1
MMBD352LT3G vs MMBD354LT1G
MMBD352LT3G vs MMBD353LT1G
MMBD352LT3G vs MMBD353LT1
MMBD352LT3G vs MMBD352WT1G
MMBD352LT3G vs MMBD352WT1
MMBD352LT3G vs MMBD352LT1G
MMBD352LT3G vs MMBD330T1G
MMBD352LT3G vs MMBD301M3T5G
MMBD352LT3G vs MMBD301LT3G
MMBD352LT3G vs MMBD301LT3
MMBD352LT3G vs MMBD301LT1G
MMBD352LT3G vs MMBD301LT1
MMBD352LT3G vs MMBD301-TP
MMBD352LT3G vs MMBD101LT1G
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.