Current - Collector (Ic) (Max)
10 A
16 A
Voltage - Collector Emitter Breakdown (Max)
35 V
250 V
Vce Saturation (Max) @ Ib, Ic
290mV @ 400mA, 4A
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
1mA (ICBO)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20mA, 2V
15 @ 8A, 4V
Frequency - Transition
300kHz
4MHz
Operating Temperature
100 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3