NTE112
NTE112
Active
Description:  DIODE SCHOTTKY 5V 30MA DO35
Manufacturer:  NTE Electronics
Datasheet:   NTE112 Datasheet
History Price: $1.57000
In Stock: 10000
NTE112 vs NTE637
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
5 V
30 V
Current - Average Rectified (Io)
30mA
200mA
Voltage - Forward (Vf) (Max) @ If
550 mV @ 10 mA
800 mV @ 100 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
5 ns
Current - Reverse Leakage @ Vr
50 nA @ 1 V
2 μA @ 25 V
Capacitance @ Vr, F
1pF @ 0V, 1MHz
10pF @ 1V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AH, DO-35, Axial
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
DO-35
SOT-23
Operating Temperature - Junction
125 ℃
-55 ℃ ~ 150 ℃