Current - Collector (Ic) (Max)
10 A
7 A
Voltage - Collector Emitter Breakdown (Max)
45 V
100 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 1A, 10A
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
500μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 1A, 2V
60 @ 2A, 2V
Frequency - Transition
300kHz
30MHz
Operating Temperature
100 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-204AA, TO-3
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-3
TO-59