NTE2430
NTE2430
Active
Description:  TRANS NPN 350V 1A SOT89
Manufacturer:  NTE Electronics
Datasheet:   NTE2430 Datasheet
History Price: $1.98000
In Stock: 40000
NTE2430 vs NTE47
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
1 A
200 mA
Voltage - Collector Emitter Breakdown (Max)
350 V
45 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 4mA, 50mA
300mV @ 500μA, 50mA
Current - Collector Cutoff (Max)
20nA
50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 20mA, 10V
500 @ 10mA, 5V
Power - Max
1 W
625 mW
Frequency - Transition
70MHz
160MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-243AA
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
SOT-89
TO-92