NTE2430
NTE2430
Active
Description:  TRANS NPN 350V 1A SOT89
Manufacturer:  NTE Electronics
Datasheet:   NTE2430 Datasheet
History Price: $1.98000
In Stock: 40000
NTE2430 vs NTE87
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
1 A
10 A
Voltage - Collector Emitter Breakdown (Max)
350 V
250 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 4mA, 50mA
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
20nA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 20mA, 10V
20 @ 2A, 2V
Power - Max
1 W
200 W
Frequency - Transition
70MHz
4MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-243AA
TO-204AA, TO-3
Supplier Device Package
SOT-89
TO-3