NTE5638
NTE5638
Active
Description:  TRIAC-400VRM 8A ISOL.TAB
Manufacturer:  NTE Electronics
Datasheet:   NTE5638 Datasheet
History Price: $3.85000
In Stock: 10800
NTE5638 vs NTE5681
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
400 V
50 V
Current - On State (It (RMS)) (Max)
8 A
25 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
80A @ 60Hz
250A @ 60Hz
Current - Gate Trigger (Igt) (Max)
10 mA
100 mA
Current - Hold (Ih) (Max)
25 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-220
TO-48