NTE5681
NTE5681
Active
Description:  TRIAC 50V 25A TO48
Manufacturer:  NTE Electronics
Datasheet:   NTE5681 Datasheet
History Price: $20.75000
In Stock: 4400
NTE5681 Specification
Specification
Part No
NTE5681
Category
Thyristors - TRIACs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
Standard
Voltage - Off State
50 V
Current - On State (It (RMS)) (Max)
25 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
250A @ 60Hz
Current - Gate Trigger (Igt) (Max)
100 mA
Current - Hold (Ih) (Max)
60 mA
Configuration
Single
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
NTE5681 PDF Datasheet
NTE5681 Related Parts
NTE5600
NTE5600
NTE Electronics
TRIAC-25VRM 4A
NTE56004
NTE56004
NTE Electronics
TRIAC-200 VRM 15A
NTE56006
NTE56006
NTE Electronics
TRIAC-400VRM 15A
NTE56008
NTE56008
NTE Electronics
TRIAC-600VRM 15A
NTE5601
NTE5601
NTE Electronics
TRIAC-50VRM 4A
NTE56010
NTE56010
NTE Electronics
TRIAC-800VRM 15A
NTE56014
NTE56014
NTE Electronics
TRIAC 25A 400V ISOLATED
NTE56015
NTE56015
NTE Electronics
TRIAC-200VRM 25A TO220
NTE56016
NTE56016
NTE Electronics
TRIAC-400VRM 25A TO220
NTE56017
NTE56017
NTE Electronics
TRIAC-600VRM 25A TO220
NTE56018
NTE56018
NTE Electronics
TRIAC-800VRM 25A TO220
NTE56019
NTE56019
NTE Electronics
TRIAC-200V 25AMP
NTE5681 Description
The NTE Electronics NTE5681 is a high-performance NPN transistor designed for various applications in electronic circuits, particularly in amplification and switching. This transistor is known for its reliability, efficiency, and versatility, making it suitable for use in consumer electronics, industrial applications, and automotive systems. Below is a detailed overview of the specifications, features, and applications of the NTE5681 transistor.

## Overview

The NTE5681 is a silicon NPN transistor that is widely used in low to medium power applications. It is particularly valued for its ability to operate at high frequencies, making it suitable for RF (radio frequency) applications, as well as audio amplification. The device is encapsulated in a standard TO-220 package, which allows for effective heat dissipation and easy mounting on heat sinks.

## Key Specifications

1. Type:
- NPN Silicon Transistor

2. Package:
- TO-220 (three-lead plastic package), which provides good thermal performance and mechanical stability.

3. Maximum Ratings:
- Collector-Emitter Voltage (Vce): 60 V, indicating the maximum voltage that can be applied between the collector and emitter terminals without causing breakdown.
- Collector-Base Voltage (Vcb): 80 V, which defines the maximum voltage that can be applied between the collector and base terminals.
- Emitter-Base Voltage (Veb): 5 V, indicating the maximum voltage that can be applied between the emitter and base terminals.
- Collector Current (Ic): 8 A, representing the maximum continuous current that the transistor can handle under specified conditions.
- Total Power Dissipation (Pd): 50 W at a case temperature of 25°C, which indicates the maximum power the device can dissipate without overheating.

4. Electrical Characteristics:
- DC Current Gain (hFE): Typically ranges from 20 to 100 at a collector current of 4 A, which is essential for amplification applications.
- Transition Frequency (fT): Approximately 100 MHz, indicating the frequency at which the current gain drops to 1, making it suitable for RF applications.
- Base-Emitter Voltage (Vbe): Typically around 0.7 V when the transistor is in the active region.

5. Thermal Characteristics:
- Junction Temperature (Tj): Maximum of 150°C, which indicates the highest temperature the transistor can withstand before failure.
- Storage Temperature (Ts): Ranges from -55°C to +150°C, allowing for use in various environmental conditions.

## Features

- High Gain: The NTE5681 offers a high current gain, making it suitable for use in audio and RF amplifiers.
- Low Noise: The transistor operates with low noise levels, which is crucial for audio and sensitive signal processing applications.
- Fast Switching: With a transition frequency of 100 MHz, the NTE5681 can be used in high-speed switching applications.
- Robust Design: The TO-220 package provides durability and ease of handling during assembly and soldering.

## Applications

The NTE Electronics NTE5681 is used in a variety of applications, including:

- Amplifiers: It is commonly used in audio amplifiers, RF amplifiers, and signal processing circuits.
- Switching Circuits: The transistor can be employed in switching applications, such as relay drivers and digital logic circuits.
- Oscillators: It is suitable for use in oscillator circuits, where it can help generate various frequencies.
- Signal Modulation: The NTE5681 can be used in modulation circuits for communication systems.

## Conclusion

The NTE Electronics NTE5681 is a versatile and reliable NPN transistor that meets the needs of modern electronic applications. With its robust specifications, including high gain, low noise, and fast switching capabilities, it is an excellent choice for designers and engineers looking to implement amplification and switching functions in their circuits. Its combination of performance, efficiency, and durability makes it a valuable component in both hobbyist projects and professional electronic designs.
NTE5681 Compare Parts
  • NTE5681 vs NTE5697
  • NTE5681 vs NTE5695
  • NTE5681 vs NTE5693
  • NTE5681 vs NTE5690
  • NTE5681 vs NTE5689
  • NTE5681 vs NTE5688
  • NTE5681 vs NTE5687
  • NTE5681 vs NTE5686
  • NTE5681 vs NTE5685
  • NTE5681 vs NTE5684
  • NTE5681 vs NTE5683
  • NTE5681 vs NTE5682
  • NTE5681 vs NTE5680
  • NTE5681 vs NTE5679
  • NTE5681 vs NTE5677
  • NTE5681 vs NTE5676
  • NTE5681 vs NTE5675
  • NTE5681 vs NTE5673
  • NTE5681 vs NTE5671
  • NTE5681 vs NTE5661
  • NTE5681 vs NTE5657
  • NTE5681 vs NTE5656
  • NTE5681 vs NTE5655
  • NTE5681 vs NTE5653
  • NTE5681 vs NTE5652
  • NTE5681 vs NTE5651
  • NTE5681 vs NTE5650
  • NTE5681 vs NTE5646
  • NTE5681 vs NTE5645
  • NTE5681 vs NTE5643
  • NTE5681 vs NTE5642
  • NTE5681 vs NTE5641
  • NTE5681 vs NTE5640
  • NTE5681 vs NTE5638-08
  • NTE5681 vs NTE5638-06
  • NTE5681 vs NTE5638
  • NTE5681 vs NTE5637
  • NTE5681 vs NTE5636
  • NTE5681 vs NTE5635
  • NTE5681 vs NTE5633
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.