NTE5675
NTE5675
Active
Description:  TRIAC 400V 15A TO48
Manufacturer:  NTE Electronics
Datasheet:   NTE5675 Datasheet
History Price: $20.91000
In Stock: 22400
NTE5675 vs NTE5681
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
400 V
50 V
Current - On State (It (RMS)) (Max)
15 A
25 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
150A @ 60Hz
250A @ 60Hz
Current - Gate Trigger (Igt) (Max)
50 mA
100 mA
Current - Hold (Ih) (Max)
60 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
TO-48