NTE5675
NTE5675
Active
Description:  TRIAC 400V 15A TO48
Manufacturer:  NTE Electronics
Datasheet:   NTE5675 Datasheet
History Price: $20.91000
In Stock: 22400
NTE5675 Specification
Specification
Part No
NTE5675
Category
Thyristors - TRIACs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
Standard
Voltage - Off State
400 V
Current - On State (It (RMS)) (Max)
15 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
150A @ 60Hz
Current - Gate Trigger (Igt) (Max)
50 mA
Current - Hold (Ih) (Max)
60 mA
Configuration
Single
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
NTE5675 PDF Datasheet
NTE5675 Related Parts
NTE5600
NTE5600
NTE Electronics
TRIAC-25VRM 4A
NTE56004
NTE56004
NTE Electronics
TRIAC-200 VRM 15A
NTE56006
NTE56006
NTE Electronics
TRIAC-400VRM 15A
NTE56008
NTE56008
NTE Electronics
TRIAC-600VRM 15A
NTE5601
NTE5601
NTE Electronics
TRIAC-50VRM 4A
NTE56010
NTE56010
NTE Electronics
TRIAC-800VRM 15A
NTE56014
NTE56014
NTE Electronics
TRIAC 25A 400V ISOLATED
NTE56015
NTE56015
NTE Electronics
TRIAC-200VRM 25A TO220
NTE56016
NTE56016
NTE Electronics
TRIAC-400VRM 25A TO220
NTE56017
NTE56017
NTE Electronics
TRIAC-600VRM 25A TO220
NTE56018
NTE56018
NTE Electronics
TRIAC-800VRM 25A TO220
NTE56019
NTE56019
NTE Electronics
TRIAC-200V 25AMP
NTE5675 Compare Parts
  • NTE5675 vs NTE5697
  • NTE5675 vs NTE5695
  • NTE5675 vs NTE5693
  • NTE5675 vs NTE5690
  • NTE5675 vs NTE5689
  • NTE5675 vs NTE5688
  • NTE5675 vs NTE5687
  • NTE5675 vs NTE5686
  • NTE5675 vs NTE5685
  • NTE5675 vs NTE5684
  • NTE5675 vs NTE5683
  • NTE5675 vs NTE5682
  • NTE5675 vs NTE5681
  • NTE5675 vs NTE5680
  • NTE5675 vs NTE5679
  • NTE5675 vs NTE5677
  • NTE5675 vs NTE5676
  • NTE5675 vs NTE5673
  • NTE5675 vs NTE5671
  • NTE5675 vs NTE5661
  • NTE5675 vs NTE5657
  • NTE5675 vs NTE5656
  • NTE5675 vs NTE5655
  • NTE5675 vs NTE5653
  • NTE5675 vs NTE5652
  • NTE5675 vs NTE5651
  • NTE5675 vs NTE5650
  • NTE5675 vs NTE5646
  • NTE5675 vs NTE5645
  • NTE5675 vs NTE5643
  • NTE5675 vs NTE5642
  • NTE5675 vs NTE5641
  • NTE5675 vs NTE5640
  • NTE5675 vs NTE5638-08
  • NTE5675 vs NTE5638-06
  • NTE5675 vs NTE5638
  • NTE5675 vs NTE5637
  • NTE5675 vs NTE5636
  • NTE5675 vs NTE5635
  • NTE5675 vs NTE5633
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.