NTE6356
NTE6356
Active
Description:  DIODE GEN PURP 600V 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6356 Datasheet
History Price: $68.13000
In Stock: 2400
NTE6356 vs NTE640
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
40 V
Current - Average Rectified (Io)
300A
2A
Voltage - Forward (Vf) (Max) @ If
-
500 mV @ 2 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
40 mA @ 600 V
500 μA @ 40 V
Capacitance @ Vr, F
-
150pF @ 4V, 1MHz
Mounting Type
Stud Mount
Surface Mount
Package / Case
DO-203AA, DO-9, Stud
DO-214AA, SMB
Supplier Device Package
DO-9
DO-214AA
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
-55 ℃ ~ 125 ℃