NTE6356
NTE6356
Active
Description:  DIODE GEN PURP 600V 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6356 Datasheet
History Price: $68.13000
In Stock: 2400
NTE6356 Specification
Specification
Part No
NTE6356
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
300A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
40 mA @ 600 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-9, Stud
Supplier Device Package
DO-9
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
NTE6356 PDF Datasheet
NTE6356 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE6356 Compare Parts
  • NTE6356 vs NTE648
  • NTE6356 vs NTE642
  • NTE6356 vs NTE641
  • NTE6356 vs NTE640
  • NTE6356 vs NTE639
  • NTE6356 vs NTE638
  • NTE6356 vs NTE637
  • NTE6356 vs NTE6369
  • NTE6356 vs NTE6368
  • NTE6356 vs NTE6365
  • NTE6356 vs NTE6364
  • NTE6356 vs NTE6363
  • NTE6356 vs NTE6362
  • NTE6356 vs NTE636
  • NTE6356 vs NTE6359
  • NTE6356 vs NTE6358
  • NTE6356 vs NTE6357
  • NTE6356 vs NTE6355
  • NTE6356 vs NTE6354
  • NTE6356 vs NTE635
  • NTE6356 vs NTE634
  • NTE6356 vs NTE633
  • NTE6356 vs NTE631
  • NTE6356 vs NTE626
  • NTE6356 vs NTE625
  • NTE6356 vs NTE6248
  • NTE6356 vs NTE6247
  • NTE6356 vs NTE6246
  • NTE6356 vs NTE622
  • NTE6356 vs NTE621
  • NTE6356 vs NTE620
  • NTE6356 vs NTE619
  • NTE6356 vs NTE6165
  • NTE6356 vs NTE6164
  • NTE6356 vs NTE6163
  • NTE6356 vs NTE6162
  • NTE6356 vs NTE6159
  • NTE6356 vs NTE6158
  • NTE6356 vs NTE6157
  • NTE6356 vs NTE6156
  • NTE6356 FAQ
    Q1: What is the NTE Electronics NTE6356?
    A1: The NTE Electronics NTE6356 is a high-power NPN transistor designed for audio amplification, switching, and general-purpose applications.

    Q2: What is the maximum collector-emitter voltage (Vce) for the NTE6356?
    A2: The maximum collector-emitter voltage (Vce) for the NTE6356 is 80V.

    Q3: What is the maximum collector current (Ic) for the NTE6356?
    A3: The maximum collector current (Ic) for the NTE6356 is 15A.

    Q4: What is the gain (hFE) range for the NTE6356?
    A4: The typical gain (hFE) range for the NTE6356 is between 20 and 150 at a collector current of 4A.

    Q5: What is the maximum power dissipation for the NTE6356?
    A5: The maximum power dissipation for the NTE6356 is 150W.

    Q6: What package type is the NTE6356 available in?
    A6: The NTE6356 is available in a TO-3 metal can package.

    Q7: What is the operating temperature range of the NTE6356?
    A7: The operating temperature range of the NTE6356 is from -65°C to +200°C.

    Q8: Can the NTE6356 be used in audio amplifier circuits?
    A8: Yes, the NTE6356 is designed for use in audio amplification circuits, providing high power and reliable performance.

    Q9: Is the NTE6356 suitable for use in high-frequency applications?
    A9: The NTE6356 is primarily designed for low-frequency applications, such as audio amplification, rather than high-frequency applications.

    Q10: Does the NTE6356 have a built-in protection circuit?
    A10: No, the NTE6356 does not include a built-in protection circuit, so external protection such as a heatsink and current-limiting resistors may be required.

    Q11: What is the thermal resistance (junction to case) of the NTE6356?
    A11: The thermal resistance (junction to case) of the NTE6356 is typically 1.0°C/W.

    Q12: What is the base-emitter voltage (Vbe) for the NTE6356?
    A12: The base-emitter voltage (Vbe) for the NTE6356 is typically 1.2V when operating at 4A of collector current.

    Q13: Can the NTE6356 be used in power switching applications?
    A13: Yes, the NTE6356 is suitable for power switching applications, including motor control and power supplies, due to its high current handling capability.

    Q14: What is the maximum storage temperature for the NTE6356?
    A14: The maximum storage temperature for the NTE6356 is +150°C.

    Q15: Is the NTE6356 suitable for automotive applications?
    A15: Yes, the NTE6356 can be used in automotive applications, especially for high-current switching and audio amplification purposes.

    Q16: What is the base current (Ib) required to drive the NTE6356?
    A16: The base current (Ib) required to drive the NTE6356 depends on the desired collector current. For example, to drive 4A of collector current, the base current should be approximately 0.1A, based on typical current gain.

    Q17: What is the collector-emitter saturation voltage (Vce(sat)) for the NTE6356?
    A17: The collector-emitter saturation voltage (Vce(sat)) for the NTE6356 is typically 2V at 4A of collector current.

    Q18: Does the NTE6356 require any external components for operation?
    A18: Yes, the NTE6356 may require external components such as resistors, capacitors, and heatsinks for stable operation and to prevent thermal damage.

    Q19: What is the switching speed of the NTE6356?
    A19: The NTE6356 has relatively slow switching characteristics compared to high-speed transistors, making it more suitable for low-frequency switching applications.

    Q20: What are the typical applications for the NTE6356?
    A20: Typical applications for the NTE6356 include audio amplification, power amplification, motor control, and general-purpose switching in high-power circuits.
    Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.