SS8050
SS8050
Active
Description:  TRANS NPN 25V 1.5A SOT23
Manufacturer:  MDD
Datasheet:   SS8050 Datasheet
History Price: $0.08500
In Stock: 2800
SS8050 vs SS8550-H
Part No
Manufacturer
Series
SOT-23
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
1.5 A
1.5 A
Voltage - Collector Emitter Breakdown (Max)
25 V
25 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 80mA, 800mA
500mV @ 80mA, 800mA
Current - Collector Cutoff (Max)
100nA (ICBO)
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
120 @ 100mA, 1V
120 @ 100mA, 1V
Power - Max
300 mW
300 mW
Frequency - Transition
100MHz
100MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
SOT-23