Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor 100370QI
100370QI
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
DECODER/DRIVER, 100K SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
100370QI Datasheet
History Price: $2.84000
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100370QI vs 100363QI
Part No
100370QI
100363QI
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder/Demultiplexer
Multiplexer
Circuit
2 x 1:4
2 x 8:1
Independent Circuits
2
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
-4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
28-PLCC (11.43x11.43)