100370QI
100370QI
Active
Description:  DECODER/DRIVER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100370QI Datasheet
History Price: $2.84000
In Stock: 24800
100370QI Specification
Specification
Part No
100370QI
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
2 x 1:4
Independent Circuits
2
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
100370QI PDF Datasheet
100370QI Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QI Description

## Overview of Fairchild Semiconductor 100370QI

The Fairchild Semiconductor 100370QI is a high-performance, integrated device designed to handle the requirements of modern digital and power management systems. It is primarily used in applications requiring precision switching, low power consumption, and high speed. The 100370QI is part of the advanced logic family from Fairchild Semiconductor, designed to meet the stringent requirements of various industrial and consumer electronics applications.

## Key Features

* High-Speed Performance: The 100370QI operates at high speeds, making it suitable for applications that demand rapid switching and signal processing.
* Low Power Consumption: Designed with energy efficiency in mind, this component operates with low power consumption, which is critical in systems where battery life or thermal management is a concern.
* Integrated Logic Functions: The device integrates several logic functions into a single package, streamlining the design and reducing the need for multiple discrete components.
* Voltage Compatibility: The 100370QI is compatible with both standard CMOS and TTL logic levels, providing flexibility in its use in a wide variety of systems.

## Electrical Characteristics

* Operating Voltage Range: The device operates within a voltage range of 4.5V to 5.5V, making it suitable for systems powered by standard logic voltages.
* Input Logic Levels: The input voltage range is from 0V to 3.5V, ensuring compatibility with typical TTL and CMOS logic signals. The device recognizes logic high and logic low states with precise threshold voltages for reliable operation.
* Output Drive Capability: The 100370QI provides strong output drive, capable of sourcing and sinking significant current. This allows it to drive multiple loads without significant signal degradation.
* Input Current: The typical input current is very low, making the 100370QI an excellent choice for applications where minimal current draw is a key factor.
* Output Current: The device is capable of driving up to 24 mA of output current per pin, making it suitable for driving LEDs, relays, or other low-power actuators directly.

## Performance Characteristics

* Switching Speed: The 100370QI exhibits fast switching characteristics, with a typical propagation delay time of 8 ns (for low-to-high transition) and 6 ns (for high-to-low transition). This enables it to be used in systems requiring high-frequency operations.
* Power Consumption: With a low quiescent current (typically 4 µA), the device is optimized for energy efficiency, making it a suitable choice for portable or battery-operated applications.
* High Noise Immunity: The device is designed with noise immunity in mind, providing stable performance even in environments with high levels of electromagnetic interference (EMI).

## Applications

* Industrial Control Systems: The 100370QI can be used in various industrial control applications, such as motor control, signal processing, and data communication systems, where high-speed logic and reliable performance are required.
* Consumer Electronics: This component is ideal for consumer electronics, including audio systems, home appliances, and remote control devices, where precise control of signal timing is needed.
* Automotive Electronics: In automotive systems, the 100370QI can be used for signal processing, power management, and control in modules such as engine control units (ECUs) and infotainment systems.
* Embedded Systems: The device is well-suited for embedded system applications that require high-speed, low-power logic functions in compact form factors.
* Telecommunications Equipment: The 100370QI is used in telecommunications equipment where high-speed digital switching is necessary, such as in network routers, communication interfaces, and other signal-processing devices.

## Package and Pin Configuration

* Package Type: The 100370QI is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which provides a space-efficient solution for system designs with limited PCB space.
* Pinout: The pinout includes input and output logic pins, power supply pins (Vcc and GND), and an active-low enable pin, allowing for easy integration into existing systems.

## Reliability and Durability

* Operating Temperature Range: The 100370QI is designed to operate within a temperature range of -40°C to +125°C, ensuring reliability in harsh environmental conditions, such as automotive, industrial, or outdoor applications.
* ESD Protection: The device features built-in electrostatic discharge (ESD) protection, ensuring that it can withstand electrostatic discharges that are common in manufacturing environments.
* RoHS Compliance: The 100370QI is RoHS-compliant, meaning it meets environmental standards for the reduction of hazardous substances in electronic components. This ensures the device is safe for use in consumer and industrial products.

## Additional Features

* Fast Rise and Fall Times: The device features fast rise and fall times, which are important for ensuring that signals are processed quickly and with minimal delay, which is particularly valuable in high-speed data processing and timing-sensitive applications.
* Low Logic Voltage: The device can operate at low logic voltages, making it suitable for use in energy-efficient designs and portable battery-operated systems.
* High Driving Capability: The 100370QI can drive capacitive loads efficiently, making it useful for driving displays, LEDs, and other similar devices.

## Conclusion

The Fairchild Semiconductor 100370QI is a high-speed, low-power logic device that is versatile and reliable for use in a wide range of applications. With its fast switching times, low power consumption, and strong output drive capabilities, it is an excellent choice for industrial control systems, consumer electronics, automotive applications, and embedded systems. Its compatibility with both CMOS and TTL logic levels, combined with its ability to drive substantial loads, makes it an ideal component for modern digital designs where speed, energy efficiency, and reliability are critical. The 100370QI's wide operating temperature range, ESD protection, and RoHS compliance further enhance its suitability for use in demanding environments.
100370QI Compare Parts
  • 100370QI vs 100371QCX
  • 100370QI vs 100371QC
  • 100370QI vs 100371PC
  • 100370QI vs 100371DC
  • 100370QI vs 100370QC
  • 100370QI vs 100364QI
  • 100370QI vs 100364QC
  • 100370QI vs 100364PC
  • 100370QI vs 100363QI
  • 100370QI vs 100363QC
  • 100370QI vs 100363PC
  • 100370QI vs 100363DC
  • 100370QI vs 100183FC
  • 100370QI vs 100183DCQR
  • 100370QI vs 100183DC
  • 100370QI vs 100165DCQR
  • 100370QI vs 100165DC
  • 100370QI vs 100371FM-MLS
  • 100370QI vs 100371A
  • 100370QI vs 100363FM-MLS
  • 100370QI vs 100165FC
  • 100370QI vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.