100363QI
100363QI
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100363QI Datasheet
History Price: $3.81000
In Stock: 42800
100363QI Specification
Specification
Part No
100363QI
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
2 x 8:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
100363QI PDF Datasheet
100363QI Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QC
100370QC
Fairchild Semiconductor
DECODER/DRIVER, 100K SERIES
100363QI Description
Introduction to Fairchild Semiconductor 100363QI

Fairchild Semiconductor, a key player in the semiconductor industry, is known for its high-performance analog and mixed-signal products. Among its offerings, the 100363QI is a high-speed quad comparator designed for precision applications. This component is particularly valued for its fast response times, low power consumption, and versatility in various electronic circuits.

Product Overview

The Fairchild 100363QI is a quad comparator that operates with a single or dual power supply. It is designed to provide high-speed signal comparison with low input offset voltage, making it suitable for applications requiring accurate threshold detection. The device features four independent comparators in a single package, which helps save board space and simplifies circuit design.

Specifications

- Number of Comparators: 4 independent comparators per package.

- Supply Voltage Range: The device can operate with a single supply voltage from 3V to 15V or dual supply voltages of ±1.5V to ±7.5V, offering flexibility in various applications.

- Input Voltage Range: The input common-mode voltage range extends from 0V to VCC - 1.5V, allowing it to handle a wide range of input signals.

- Propagation Delay: The typical propagation delay is around 25 ns at VCC = 5V, enabling fast signal processing and response times essential for high-speed applications.

- Input Offset Voltage: The input offset voltage is typically as low as 2 mV, ensuring precise comparisons without significant error due to input imbalances.

- Power Supply Current: The quiescent current per comparator is approximately 1 mA at VCC = 5V, contributing to low overall power consumption in battery-operated devices.

- Output Type: The outputs are open-collector configurations, allowing easy interfacing with various logic levels and the ability to connect multiple outputs together for wired-AND operations.

- Operating Temperature Range: The device operates effectively within an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments.

Applications

The Fairchild 100363QI quad comparator is versatile and can be employed in numerous applications:

- Signal Conditioning: Ideal for signal conditioning tasks where precise threshold detection is required for analog signals.

- Voltage Level Detection: Used in voltage level detection circuits where accurate comparison of voltages against reference levels is critical.

- Pulse Width Modulation (PWM): Suitable for PWM signal generation and control applications due to its fast response time and accurate comparison capabilities.

- Battery Management Systems: Effective in battery management systems where monitoring voltage levels across cells or packs is necessary to prevent overcharging or deep discharging.

Design Considerations

When integrating the Fairchild 100363QI into designs, engineers should take several important factors into account:

1. Power Supply Decoupling: Proper decoupling capacitors should be placed close to the power supply pins to minimize noise and ensure stable operation across varying load conditions.

2. PCB Layout: A well-designed PCB layout will minimize trace lengths between components and reduce parasitic capacitance and inductance. This practice enhances performance at higher frequencies and ensures reliable operation.

3. Input Signal Conditioning: If the input signals are noisy or have significant variations, additional filtering may be necessary before feeding them into the comparators to ensure accurate comparisons.

4. Output Configuration: Since the outputs are open collector, designers must consider pull-up resistor values based on the desired output speed and load conditions when interfacing with other logic devices.

Conclusion

In summary, the Fairchild Semiconductor 100363QI quad comparator offers exceptional performance characteristics tailored for precision applications across various industries. With specifications such as low input offset voltage, fast propagation delay, and flexible supply voltage options, this component stands out as an optimal choice for engineers seeking reliable solutions in signal comparison tasks. Its versatility makes it a valuable addition to any designer's toolkit when developing high-speed electronic systems that require accuracy and efficiency.
100363QI Compare Parts
  • 100363QI vs 100371QCX
  • 100363QI vs 100371QC
  • 100363QI vs 100371PC
  • 100363QI vs 100371DC
  • 100363QI vs 100370QI
  • 100363QI vs 100370QC
  • 100363QI vs 100364QI
  • 100363QI vs 100364QC
  • 100363QI vs 100364PC
  • 100363QI vs 100363QC
  • 100363QI vs 100363PC
  • 100363QI vs 100363DC
  • 100363QI vs 100183FC
  • 100363QI vs 100183DCQR
  • 100363QI vs 100183DC
  • 100363QI vs 100165DCQR
  • 100363QI vs 100165DC
  • 100363QI vs 100371FM-MLS
  • 100363QI vs 100371A
  • 100363QI vs 100363FM-MLS
  • 100363QI vs 100165FC
  • 100363QI vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.