557G-08LF
557G-08LF
Obsolete
Description:  LOW SKEW CLOCK DRIVER, 557 SERIE
Manufacturer:  Renesas Electronics
Datasheet:   557G-08LF Datasheet
History Price: $5.34000
In Stock: 34800
557G-08LF vs 557M-01LFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
No
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
HCSL, LVDS
Clock, Crystal
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
2:1
1:1
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
200MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
8-SOIC