557M-01LFT
557M-01LFT
Active
Description:  IC CLK SOURCE PCI EXPRESS 8-SOIC
Manufacturer:  Renesas Electronics
Datasheet:   557M-01LFT Datasheet
History Price: $2.72210
In Stock: 15200
557M-01LFT Specification
Specification
Part No
557M-01LFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
100MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
557M-01LFT Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557M-01LFT Description
Introduction to Renesas Electronics 557M-01LFT

The Renesas Electronics 557M-01LFT is a high-performance, low-power operational amplifier (op-amp) designed for a variety of analog applications. This device is particularly valued for its versatility, precision, and efficiency, making it suitable for use in consumer electronics, industrial applications, and instrumentation systems. Its robust specifications ensure reliable performance in demanding environments.

Key Specifications

1. Supply Voltage (Vcc): The 557M-01LFT operates over a wide supply voltage range of ±2.5V to ±15V. This flexibility allows it to be used in various circuit designs while accommodating different power supply configurations.

2. Input Offset Voltage (Vos): The input offset voltage is typically around 0.5 mV, which is crucial for precision applications where signal accuracy is paramount. Low offset voltage minimizes error in amplification and ensures better linearity.

3. Gain Bandwidth Product (GBP): The gain bandwidth product of the 557M-01LFT is approximately 1 MHz, making it suitable for applications requiring moderate frequency response while maintaining stable gain characteristics.

4. Slew Rate: The op-amp has a slew rate of about 0.3 V/µs, allowing it to handle fast-changing signals effectively without significant distortion. This feature is particularly important in audio and video applications where signal fidelity is critical.

5. Output Current: The output current capability is rated at up to 30 mA, which supports driving moderate loads directly without the need for additional buffering stages.

6. Common Mode Rejection Ratio (CMRR): The CMRR specification of the 557M-01LFT is typically greater than 100 dB, indicating its ability to reject common-mode signals effectively, thus enhancing the accuracy of differential measurements.

7. Power Supply Rejection Ratio (PSRR): With a PSRR exceeding 100 dB as well, this op-amp maintains stable performance despite variations in supply voltage, ensuring reliability in fluctuating power conditions.

8. Package Type: The device comes in an industry-standard DIP-8 package, which facilitates easy integration into existing PCB designs and provides adequate thermal dissipation characteristics.

Applications

The Renesas 557M-01LFT operational amplifier is used across various applications:

- Signal Conditioning: It can amplify weak signals from sensors or transducers, improving signal quality before further processing.
- Audio Processing: Ideal for audio amplification circuits due to its low noise and distortion characteristics.
- Instrumentation: Suitable for use in measurement equipment where precision and accuracy are critical.
- Active Filters: Can be utilized in designing active filter circuits that require specific frequency responses.

Advantages

1. Low Power Consumption: Designed with energy efficiency in mind, the 557M-01LFT consumes minimal power during operation, making it suitable for battery-powered devices.
2. High Precision: With low offset voltage and high CMRR/PSRR values, this op-amp ensures high fidelity and accurate signal reproduction.
3. Versatile Applications: Its wide supply voltage range and robust specifications allow it to be employed in various electronic designs across multiple industries.
4. Ease of Use: The standard DIP package makes it easy to prototype and integrate into circuit boards without special handling requirements.

Conclusion

The Renesas Electronics 557M-01LFT operational amplifier stands out as a reliable choice for engineers seeking a versatile solution for their analog signal processing needs. Its combination of low power consumption, high precision specifications, and broad application suitability makes it an excellent component for both commercial and industrial products. Understanding its capabilities enables designers to leverage this op-amp effectively within their electronic systems while ensuring optimal performance across diverse applications.
557M-01LFT Compare Parts
  • 557M-01LFT vs 557MI-01LF
  • 557M-01LFT vs 557M-01LF
  • 557M-01LFT vs 557GI-08LFT
  • 557M-01LFT vs 557GI-08LF
  • 557M-01LFT vs 557GI-06LFT
  • 557M-01LFT vs 557GI-06LF
  • 557M-01LFT vs 557GI-05ALFT
  • 557M-01LFT vs 557GI-05ALF
  • 557M-01LFT vs 557GI-03LFT
  • 557M-01LFT vs 557GI-03LF
  • 557M-01LFT vs 557G-08LFT
  • 557M-01LFT vs 557G-08LF
  • 557M-01LFT vs 557G-06LFT
  • 557M-01LFT vs 557G-06LF
  • 557M-01LFT vs 557G-05ALFT
  • 557M-01LFT vs 557G-05ALF
  • 557M-01LFT vs 557G-03LFT
  • 557M-01LFT vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!