Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Nexperia 74AHC123AD-Q100J
74AHC123AD-Q100J
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 5.1NS 16SO
Manufacturer:
Nexperia
Datasheet:
74AHC123AD-Q100J Datasheet
History Price: $0.48000
In Stock: 13220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74AHC123AD-Q100J vs 74AHC123APW-Q100J
Part No
74AHC123AD-Q100J
74AHC123APW-Q100J
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Nexperia
Nexperia
Series
Automotive, AEC-Q100, 74AHC
Automotive, AEC-Q100, 74AHC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
5.1 ns
5.1 ns
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
2 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SO
16-TSSOP