74AHC123APW-Q100J
74AHC123APW-Q100J
Active
Description:  IC MULTIVIBRATOR 5.1NS 16TSSOP
Manufacturer:  Nexperia
History Price: $0.16731
In Stock: 15860
74AHC123APW-Q100J Specification
Specification
Part No
74AHC123APW-Q100J
Category
Logic - Multivibrators
Manufacturer
Nexperia
Series
Automotive, AEC-Q100, 74AHC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
5.1 ns
Current - Output High, Low
8mA, 8mA
Voltage - Supply
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
74AHC123APW-Q100J PDF Datasheet
74AHC123APW-Q100J Related Parts
74AHC123ABQ,115
74AHC123ABQ,115
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHC123ABQ-Q100X
74AHC123ABQ-Q100X
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHC123AD,112
74AHC123AD,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123AD,118
74AHC123AD,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123AD-Q100J
74AHC123AD-Q100J
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123APW,112
74AHC123APW,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW,118
74AHC123APW,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW-Q100118
74AHC123APW-Q100118
NXP Semiconductors
IC MULTIVIBRATOR
74AHCT123ABQ,115
74AHCT123ABQ,115
Nexperia
IC MULTIVIBRATOR 5NS 16DHVQFN
74AHCT123ABQ-Q100X
74AHCT123ABQ-Q100X
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHCT123AD,112
74AHCT123AD,112
Nexperia
IC MULTIVIBRATOR 5NS 16SO
74AHCT123AD,112
74AHCT123AD,112
Nexperia
NEXPERIA 74AHCT123AD - MONOSTABL
74AHC123APW-Q100J Description
Overview of Nexperia 74AHC123APW-Q100J

The Nexperia 74AHC123APW-Q100J is a dual retriggerable monostable multivibrator designed for use in a variety of digital applications. This device is part of the 74AHC series, which is known for its high-speed performance and low power consumption. The 74AHC123APW-Q100J is particularly suitable for applications requiring precise timing control, pulse generation, and signal conditioning in both consumer and industrial electronics.

Key Specifications

- Supply Voltage (VCC): 2V to 5.5V
- Input Voltage Range: 0V to VCC
- Output Voltage Range: 0V to VCC
- Maximum Output Current (IOH/ IOL): ±25 mA
- Propagation Delay (tPHL/tPLH): 15 ns (typical at VCC = 5V)
- Retriggerable: Yes
- Temperature Range: -40°C to +125°C
- Package Type: TSSOP-14 (Thin Shrink Small Outline Package)

Electrical Characteristics

The 74AHC123APW-Q100J operates with a supply voltage range of 2V to 5.5V, making it compatible with a wide range of digital systems. The input voltage range allows for direct interfacing with standard logic levels, ensuring versatility in various applications. The device can source or sink a maximum output current of ±25 mA, providing sufficient drive capability for most digital circuits.

The propagation delay of 15 ns (typical at 5V) indicates the speed at which the device can respond to input changes, making it suitable for high-speed applications. The retriggerable feature allows the output pulse width to be extended by additional trigger inputs, providing flexibility in timing applications.

Thermal Performance

The 74AHC123APW-Q100J is designed to operate effectively across a wide temperature range of -40°C to +125°C. This capability ensures that the device maintains reliable performance in harsh environments, making it suitable for industrial and automotive applications where temperature fluctuations can occur.

Applications

The Nexperia 74AHC123APW-Q100J is versatile and can be utilized in a variety of applications, including:

- Timing Circuits: Ideal for generating precise timing pulses in various electronic systems.
- Pulse Width Modulation (PWM): Used in applications requiring modulation of signal width for control purposes.
- Signal Conditioning: Suitable for cleaning up noisy signals and generating clean output pulses.
- Frequency Division: Employed in frequency division applications where signal timing is critical.

Conclusion

The Nexperia 74AHC123APW-Q100J is a reliable and efficient dual retriggerable monostable multivibrator that meets the demands of modern electronic applications. With its wide supply voltage range, low power consumption, and robust design, it is an excellent choice for engineers looking to implement precise timing and pulse generation solutions in various sectors, including consumer electronics, industrial automation, and automotive systems. Its compact package and ability to operate in extreme temperatures further enhance its appeal, making it a valuable component in a wide range of digital applications.
74AHC123APW-Q100J Compare Parts
  • 74AHC123APW-Q100J vs 74AHCT123APW-Q100118
  • 74AHC123APW-Q100J vs 74AHCT123APW,118
  • 74AHC123APW-Q100J vs 74AHCT123APW,112
  • 74AHC123APW-Q100J vs 74AHCT123AD-Q100J
  • 74AHC123APW-Q100J vs 74AHCT123AD,118
  • 74AHC123APW-Q100J vs 74AHCT123AD,118
  • 74AHC123APW-Q100J vs 74AHCT123AD,112
  • 74AHC123APW-Q100J vs 74AHCT123AD,112
  • 74AHC123APW-Q100J vs 74AHCT123ABQ-Q100X
  • 74AHC123APW-Q100J vs 74AHCT123ABQ,115
  • 74AHC123APW-Q100J vs 74AHC123APW-Q100118
  • 74AHC123APW-Q100J vs 74AHC123APW,118
  • 74AHC123APW-Q100J vs 74AHC123APW,112
  • 74AHC123APW-Q100J vs 74AHC123AD-Q100J
  • 74AHC123APW-Q100J vs 74AHC123AD,118
  • 74AHC123APW-Q100J vs 74AHC123AD,112
  • 74AHC123APW-Q100J vs 74AHC123ABQ-Q100X
  • 74AHC123APW-Q100J vs 74AHC123ABQ,115
  • 74AHC123APW-Q100J vs 74AHCT123AD
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store