Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Nexperia 74AHCT123ABQ,115
74AHCT123ABQ,115
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 5NS 16DHVQFN
Manufacturer:
Nexperia
Datasheet:
74AHCT123ABQ,115 Datasheet
History Price: $0.60000
In Stock: 17180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74AHCT123ABQ,115 vs 74AHC123ABQ-Q100X
Part No
74AHCT123ABQ,115
74AHC123ABQ-Q100X
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Nexperia
Nexperia
Series
74AHCT
Automotive, AEC-Q100, 74AHC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
5 ns
5.1 ns
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
4.5 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
16-DHVQFN (2.5x3.5)
16-DHVQFN (2.5x3.5)