74AHC123ABQ-Q100X
74AHC123ABQ-Q100X
Active
Description:  IC MULTIVIBRATOR 5.1NS 16DHVQFN
Manufacturer:  Nexperia
History Price: $0.60000
In Stock: 9600
74AHC123ABQ-Q100X Specification
Specification
Part No
74AHC123ABQ-Q100X
Category
Logic - Multivibrators
Manufacturer
Nexperia
Series
Automotive, AEC-Q100, 74AHC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
5.1 ns
Current - Output High, Low
8mA, 8mA
Voltage - Supply
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-DHVQFN (2.5x3.5)
74AHC123ABQ-Q100X PDF Datasheet
74AHC123ABQ-Q100X Related Parts
74AHC123ABQ,115
74AHC123ABQ,115
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHC123AD,112
74AHC123AD,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123AD,118
74AHC123AD,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123AD-Q100J
74AHC123AD-Q100J
Nexperia
IC MULTIVIBRATOR 5.1NS 16SO
74AHC123APW,112
74AHC123APW,112
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW,118
74AHC123APW,118
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW-Q100118
74AHC123APW-Q100118
NXP Semiconductors
IC MULTIVIBRATOR
74AHC123APW-Q100J
74AHC123APW-Q100J
Nexperia
IC MULTIVIBRATOR 5.1NS 16TSSOP
74AHC123APW-Q100J
74AHC123APW-Q100J
NXP Semiconductors
NOW NEXPERIA 74AHC123APW-Q100 -
74AHCT123ABQ,115
74AHCT123ABQ,115
Nexperia
IC MULTIVIBRATOR 5NS 16DHVQFN
74AHCT123ABQ-Q100X
74AHCT123ABQ-Q100X
Nexperia
IC MULTIVIBRATOR 5.1NS 16DHVQFN
74AHCT123AD,112
74AHCT123AD,112
Nexperia
IC MULTIVIBRATOR 5NS 16SO
74AHC123ABQ-Q100X Description
The Nexperia 74AHC123ABQ-Q100X is a dual retriggerable monostable multivibrator, also known as a one-shot timer, designed for high-speed digital applications. This device is part of the 74AHC series, which is known for its high-speed performance and low power consumption. The 74AHC123ABQ-Q100X is particularly suitable for applications in automotive, industrial, and consumer electronics where precise timing and pulse generation are required.

## Overview

The 74AHC123ABQ-Q100X is designed to generate a single output pulse of a specified duration in response to an input trigger. It features two independent monostable multivibrators, allowing for versatile timing applications. The device can be retriggered, meaning that if a new trigger pulse is received before the output pulse has completed, the timing cycle will restart, making it ideal for applications where timing needs to be adjusted dynamically.

## Key Specifications

1. Supply Voltage:
- The device operates over a wide supply voltage range of 2.0V to 5.5V, making it compatible with various logic levels and power supply configurations.

2. Input Voltage Levels:
- The input voltage levels are compatible with standard CMOS logic levels, ensuring reliable operation in mixed-signal environments.

3. Output Drive Capability:
- The 74AHC123ABQ-Q100X can drive up to 6 mA of output current, allowing it to interface directly with other logic devices and loads.

4. Timing Characteristics:
- The output pulse width can be adjusted by external resistors and capacitors, providing flexibility in timing applications. The typical pulse width can range from a few nanoseconds to several milliseconds, depending on the external components used.

5. Propagation Delay:
- The typical propagation delay from input to output is around 10 ns at a supply voltage of 5V, ensuring fast response times for high-speed applications.

6. Temperature Range:
- The device is rated for operation over an extended temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications where temperature extremes may be encountered.

7. Package Type:
- The 74AHC123ABQ-Q100X is available in a TSSOP-14 package, which is compact and suitable for space-constrained designs.

8. Retriggerable Feature:
- The retriggerable feature allows the output pulse to be extended if a new trigger occurs before the previous pulse has completed, providing flexibility in timing control.

## Applications

The Nexperia 74AHC123ABQ-Q100X is suitable for a wide range of applications, including:

- Timing Circuits: Used in applications requiring precise timing control, such as pulse width modulation (PWM) and time delay circuits.
- Signal Conditioning: Can be used to clean up noisy signals by generating clean output pulses in response to input triggers.
- Automotive Systems: Ideal for automotive applications where reliability and performance under extreme conditions are critical.
- Industrial Automation: Used in control systems and automation equipment for timing and sequencing operations.
- Consumer Electronics: Suitable for various consumer devices that require timing functions, such as timers and event counters.

## Conclusion

The Nexperia 74AHC123ABQ-Q100X is a versatile and reliable dual retriggerable monostable multivibrator that offers high-speed performance and low power consumption. Its wide supply voltage range, flexible timing characteristics, and robust design make it an excellent choice for a variety of applications in automotive, industrial, and consumer electronics. With its ability to generate precise timing pulses and its compatibility with standard logic levels, the 74AHC123ABQ-Q100X is a valuable component for engineers and designers looking to implement effective timing solutions in their projects.
74AHC123ABQ-Q100X Compare Parts
  • 74AHC123ABQ-Q100X vs 74AHCT123APW-Q100118
  • 74AHC123ABQ-Q100X vs 74AHCT123APW,118
  • 74AHC123ABQ-Q100X vs 74AHCT123APW,112
  • 74AHC123ABQ-Q100X vs 74AHCT123AD-Q100J
  • 74AHC123ABQ-Q100X vs 74AHCT123AD,118
  • 74AHC123ABQ-Q100X vs 74AHCT123AD,118
  • 74AHC123ABQ-Q100X vs 74AHCT123AD,112
  • 74AHC123ABQ-Q100X vs 74AHCT123AD,112
  • 74AHC123ABQ-Q100X vs 74AHCT123ABQ-Q100X
  • 74AHC123ABQ-Q100X vs 74AHCT123ABQ,115
  • 74AHC123ABQ-Q100X vs 74AHC123APW-Q100J
  • 74AHC123ABQ-Q100X vs 74AHC123APW-Q100J
  • 74AHC123ABQ-Q100X vs 74AHC123APW-Q100118
  • 74AHC123ABQ-Q100X vs 74AHC123APW,118
  • 74AHC123ABQ-Q100X vs 74AHC123APW,112
  • 74AHC123ABQ-Q100X vs 74AHC123AD-Q100J
  • 74AHC123ABQ-Q100X vs 74AHC123AD,118
  • 74AHC123ABQ-Q100X vs 74AHC123AD,112
  • 74AHC123ABQ-Q100X vs 74AHC123ABQ,115
  • 74AHC123ABQ-Q100X vs 74AHCT123AD
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store