☰
74LS85FP-E
74LS85FP-E
Active
Description:  4-BIT MAGNITUDE COMPARATOR
Manufacturer:  Renesas Electronics
Datasheet:   74LS85FP-E Datasheet
History Price: $0.85000
In Stock: 12040
74LS85FP-E vs 74LS85PC
Series
-
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Magnitude Comparator
Number of Bits
-
4
Output
-
Active High
Output Function
-
AB
Voltage - Supply
-
4.75V ~ 5.25V
Current - Output High, Low
-
-
Max Propagation Delay @ V, Max CL
-
45ns @ 5V, 15pF
Current - Quiescent (Iq)
-
20 mA
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP
Mounting Type
-
Through Hole