☰
7705301EA
7705301EA
Active
Description:  IC SW SPST-NCX4 175OHM 16CDIP
Manufacturer:  Maxim Integrated
Datasheet:   7705301EA Datasheet
History Price: Active
In Stock: 27980
7705301EA vs 77052012C
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Switch Circuit
SPST - NC
SP8T - Open/Closed
Multiplexer/Demultiplexer Circuit
1:1
8:1
Number of Circuits
4
2
On-State Resistance (Max)
175Ohm
1kOhm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
44V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
Switch Time (Ton, Toff) (Max)
600ns, 450ns
-
-3db Bandwidth
-
-
Charge Injection
20pC
-
Channel Capacitance (CS(off), CD(off))
5pF, 5pF
-
Current - Leakage (IS(off)) (Max)
1nA
50nA
Crosstalk
-90dB @ 100kHz
-50dB @ 200kHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
20-LCC
Supplier Device Package
16-CDIP
20-LCC (8.9x8.9)