☰
8304AM-01LF
8304AM-01LF
Obsolete
Description:  IC CLK BUFFER 1:4 166MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   8304AM-01LF Datasheet
History Price: Obsolete
In Stock: 34560
8304AM-01LF vs 83056AGI-01LF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:4
2:6
Differential - Input:Output
No/No
No/No
Input
LVCMOS, LVTTL
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Frequency - Max
166 MHz
250 MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
20-TSSOP