☰
8304AM-01LF
8304AM-01LF
Obsolete
Description:  IC CLK BUFFER 1:4 166MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   8304AM-01LF Datasheet
History Price: Obsolete
In Stock: 34560
8304AM-01LF Specification
Specification
Part No
8304AM-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
Frequency - Max
166 MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8304AM-01LF Related Parts
830154AMI-08LF
830154AMI-08LF
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
830154AMI-08LFT
830154AMI-08LFT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
83021AMI-09LF
83021AMI-09LF
Renesas Electronics
IC CLK TRANSLTR 1:1 350MHZ 8SOIC
83021AMI-09LFT
83021AMI-09LFT
Renesas Electronics
IC CLK TRANSLTR 1:1 350MHZ 8SOIC
83026AMILF
83026AMILF
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
83026AMILFT
83026AMILFT
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
83026BMI-01LF
83026BMI-01LF
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
83026BMI-01LFT
83026BMI-01LFT
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
8302AM-01LF
8302AM-01LF
Renesas Electronics
IC CLK BUFFER 1:2 250MHZ 8SOIC
8302AM-01LFT
8302AM-01LFT
Renesas Electronics
IC CLK BUFFER 1:2 250MHZ 8SOIC
8302AMI-01LF
8302AMI-01LF
Renesas Electronics
IC CLK BUFFER 1:2 250MHZ 8SOIC
8302AMI-01LFT
8302AMI-01LFT
Renesas Electronics
IC CLK BUFFER 1:2 250MHZ 8SOIC
8304AM-01LF Compare Parts
  • 8304AM-01LF vs 8308AGILF
  • 8304AM-01LF vs 8305AGLFT-TEJ
  • 8304AM-01LF vs 8305AGLFT
  • 8304AM-01LF vs 8305AGLF-TEJ
  • 8304AM-01LF vs 8305AGLF
  • 8304AM-01LF vs 8305AGILFT
  • 8304AM-01LF vs 8305AGILF
  • 8304AM-01LF vs 8305AGI-02LFT
  • 8304AM-01LF vs 8305AGI-02LF
  • 8304AM-01LF vs 8305AG-02LFT
  • 8304AM-01LF vs 8305AG-02LF
  • 8304AM-01LF vs 83058AGILFT
  • 8304AM-01LF vs 83058AGILF
  • 8304AM-01LF vs 83056AGILFT
  • 8304AM-01LF vs 83056AGILF
  • 8304AM-01LF vs 83056AGI-01LFT
  • 8304AM-01LF vs 83056AGI-01LF
  • 8304AM-01LF vs 83054AGILFT
  • 8304AM-01LF vs 83054AGILF
  • 8304AM-01LF vs 83054AGI-01LFT
  • 8304AM-01LF vs 83054AGI-01LF
  • 8304AM-01LF vs 83052AGI-01LFT
  • 8304AM-01LF vs 83052AGI-01LF
  • 8304AM-01LF vs 8304AMLNT
  • 8304AM-01LF vs 8304AMLN
  • 8304AM-01LF vs 8304AMLFT
  • 8304AM-01LF vs 8304AMLF
  • 8304AM-01LF vs 8304AMILFT
  • 8304AM-01LF vs 8304AMILF
  • 8304AM-01LF vs 8304AM-01LFT
  • 8304AM-01LF vs 8304AG-02LFT
  • 8304AM-01LF vs 8304AG-02LF
  • 8304AM-01LF vs 8302AMLFT
  • 8304AM-01LF vs 8302AMLF
  • 8304AM-01LF vs 8302AMILFT
  • 8304AM-01LF vs 8302AMILF
  • 8304AM-01LF vs 8302AMI-01LFT
  • 8304AM-01LF vs 8302AMI-01LF
  • 8304AM-01LF vs 8302AM-01LFT
  • 8304AM-01LF vs 8302AM-01LF
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend