Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Allegro MicroSystems A8299SETTR-T
A8299SETTR-T
Active
PMIC - Special Purpose Regulators
Description:
A8299 - DUAL LNB SUPPLY AND CON
Manufacturer:
Allegro MicroSystems
Datasheet:
A8299SETTR-T Datasheet
History Price: Active
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A8299SETTR-T vs A8282SLB
Part No
A8299SETTR-T
A8282SLB
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Applications
-
Converter, Analog and Digital Satellite Receivers
Voltage - Input
-
16.5V ~ 48V
Number of Outputs
-
1
Voltage - Output
-
12V ~ 20V
Operating Temperature
-
-20 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOIC