A8282SLB
A8282SLB
Obsolete
Description:  IC REG CONV RECVRS 1OUT 24SOIC
Manufacturer:  Allegro MicroSystems
Datasheet:   A8282SLB Datasheet
History Price: Obsolete
In Stock: 18400
A8282SLB Specification
Specification
Part No
A8282SLB
Category
PMIC - Special Purpose Regulators
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Analog and Digital Satellite Receivers
Voltage - Input
16.5V ~ 48V
Number of Outputs
1
Voltage - Output
12V ~ 20V
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
A8282SLB PDF Datasheet
A8282SLB Related Parts
A8281SLB
A8281SLB
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8281SLBTR
A8281SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8282SLBTR
A8282SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8282SLBTR-T
A8282SLBTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8285SLB
A8285SLB
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8285SLBTR
A8285SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8285SLBTR-T
A8285SLBTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 16SOIC
A8287SLB
A8287SLB
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8287SLBTR
A8287SLBTR
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8287SLBTR-T
A8287SLBTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 24SOIC
A8290SETTR-T
A8290SETTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 28QFN
A8291SETTR-T
A8291SETTR-T
Allegro MicroSystems
IC REG CONV RECVRS 1OUT 28QFN
A8282SLB Compare Parts
  • A8282SLB vs A8299SETTR-T
  • A8282SLB vs A8298SESTR-T
  • A8282SLB vs A8297SETTR-T
  • A8282SLB vs A8296SESTR-T
  • A8282SLB vs A8295SESTR-T
  • A8282SLB vs A8294SESTR-T
  • A8282SLB vs A8293SETTR-T
  • A8282SLB vs A8293SESTR-T
  • A8282SLB vs A8292SETTR-T
  • A8282SLB vs A8291SETTR-T
  • A8282SLB vs A8290SETTR-T
  • A8282SLB vs A8287SLBTR-T
  • A8282SLB vs A8287SLBTR
  • A8282SLB vs A8287SLB
  • A8282SLB vs A8285SLBTR-T
  • A8282SLB vs A8285SLBTR
  • A8282SLB vs A8285SLB
  • A8282SLB vs A8282SLBTR-T
  • A8282SLB vs A8282SLBTR
  • A8282SLB vs A8281SLBTR
  • A8282SLB vs A8281SLB
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé