Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Analog Devices AD1893JNZ
AD1893JNZ
Active
Audio Special Purpose
Description:
SAMPLEPORT SAMPLE RATE CONVERTER
Manufacturer:
Analog Devices
Datasheet:
AD1893JNZ Datasheet
History Price: $16.00000
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1893JNZ vs AD1895YRS
Part No
AD1893JNZ
AD1895YRS
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
SamplePort
AD1895
Packaging
Bulk
Bulk
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
Serial
I2S
Voltage - Supply
2.7V ~ 5.5V
3.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Specifications
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-DIP
28-SSOP