AD1893JNZ
AD1893JNZ
Active
Description:  SAMPLEPORT SAMPLE RATE CONVERTER
Manufacturer:  Analog Devices
Datasheet:   AD1893JNZ Datasheet
History Price: $16.00000
In Stock: 32000
AD1893JNZ Specification
Specification
Part No
AD1893JNZ
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
SamplePort
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
2
Interface
Serial
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 70 ℃
Specifications
-
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-DIP
AD1893JNZ PDF Datasheet
AD1893JNZ Related Parts
AD1815JS
AD1815JS
Analog Devices
SOUNDCOMM CONTROLLER
AD1889JS
AD1889JS
Analog Devices
AC 97 SOUNDMAX CODEC
AD1893JSTZ
AD1893JSTZ
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1893JSTZRL
AD1893JSTZRL
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1895AYRSZ
AD1895AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895AYRSZRL
AD1895AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895YRS
AD1895YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1895YRSRL
AD1895YRSRL
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1896AYRSZ
AD1896AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896AYRSZRL
AD1896AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896YRS
AD1896YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1940YST
AD1940YST
Analog Devices
IC DSP AUDIO 16CH/28BIT 48-LQFP
AD1893JNZ Description
Overview of Analog Devices AD1893JNZ

The AD1893JNZ is a high-performance audio digital-to-analog converter (DAC) developed by Analog Devices, designed for high-fidelity audio applications. This device is particularly well-suited for professional audio equipment, consumer electronics, and telecommunications, where high-quality audio reproduction is essential. The AD1893JNZ is recognized for its excellent audio performance, low distortion, and high dynamic range, making it a preferred choice for applications requiring precise audio signal conversion.

Key Specifications

- Resolution: The AD1893JNZ features a resolution of 24 bits, allowing for detailed audio signal representation and playback, which is crucial for high-fidelity audio applications.
- Sampling Rate: It supports a maximum sampling rate of 192 kHz, enabling high-quality audio playback and recording, suitable for both professional and consumer audio applications.
- Dynamic Range: The device boasts a dynamic range of 120 dB, ensuring that both quiet and loud sounds are accurately reproduced without distortion, which is vital for maintaining audio integrity.
- Total Harmonic Distortion + Noise (THD+N): The THD+N is typically around -100 dB, indicating very low distortion levels, which is critical for high-fidelity audio applications.
- Power Supply Voltage: The AD1893JNZ operates with a power supply voltage range of ±5V, making it compatible with various audio systems and ensuring stable operation.

Features

- Integrated Digital Filter: The AD1893JNZ includes an integrated digital filter that enhances audio quality by reducing unwanted artifacts and improving frequency response, contributing to overall sound clarity.
- I2S and TDM Interfaces: The device supports both I2S (Inter-IC Sound) and TDM (Time Division Multiplexing) digital audio interfaces, providing flexibility in system design and integration, which is essential for modern audio applications.
- Low Power Consumption: The AD1893JNZ is designed for low power consumption, making it suitable for battery-operated devices and energy-efficient applications, thus extending battery life in portable devices.
- Programmable Output Levels: The DAC allows for programmable output levels, enabling users to adjust the output signal to meet specific application requirements, enhancing versatility in various audio systems.
- Robust Performance: The device is designed to operate reliably in various environmental conditions, ensuring consistent performance in different applications, which is crucial for professional audio environments.

Applications

The AD1893JNZ is suitable for a wide range of applications, including:

- Professional Audio Equipment: Ideal for use in mixing consoles, audio interfaces, and high-end audio playback systems where sound quality is paramount.
- Consumer Electronics: Used in high-fidelity audio devices such as home theater systems, soundbars, and high-resolution audio players, ensuring superior audio performance.
- Telecommunications: Suitable for voice processing applications in telecommunications equipment, ensuring clear and accurate audio transmission, which is essential for communication devices.
- Musical Instruments: Can be utilized in digital musical instruments and synthesizers, providing high-quality audio output for musicians and producers, enhancing the overall sound experience.

Performance Characteristics

- Audio Quality: The AD1893JNZ delivers exceptional audio quality with minimal distortion and noise, making it ideal for high-end audio applications where fidelity is critical.
- Load Driving Capability: The device can drive a variety of loads, ensuring compatibility with different audio systems and speaker configurations, which is important for versatile audio setups.
- Thermal Performance: The design of the AD1893JNZ ensures efficient thermal management, allowing it to operate reliably under varying conditions without overheating, thus maintaining performance stability.

Conclusion

The Analog Devices AD1893JNZ is a high-performance audio DAC that meets the demands of modern audio applications. With its high resolution, wide sampling rate support, and low distortion, it is an excellent choice for designers looking to achieve superior audio quality in their systems. Its versatility and robust performance characteristics make it suitable for a wide range of applications, from professional audio equipment to consumer electronics, ensuring that it can deliver exceptional sound quality across various environments.
AD1893JNZ Compare Parts
  • AD1893JNZ vs AD1896YRS
  • AD1893JNZ vs AD1896AYRSZRL
  • AD1893JNZ vs AD1896AYRSZ
  • AD1893JNZ vs AD1895YRSRL
  • AD1893JNZ vs AD1895YRS
  • AD1893JNZ vs AD1895AYRSZRL
  • AD1893JNZ vs AD1895AYRSZ
  • AD1893JNZ vs AD1893JSTZRL
  • AD1893JNZ vs AD1893JSTZ
  • AD1893JNZ vs AD1889JS
  • AD1893JNZ vs AD1815JS
  • AD1893JNZ vs AD1895ATRSZRL
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.