Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Analog Devices AD1895YRS
AD1895YRS
Active
Audio Special Purpose
Description:
STEREO SAMPLE RATE CONVERTER
Manufacturer:
Analog Devices
Datasheet:
AD1895YRS Datasheet
History Price: $10.00000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD1895YRS vs AD1895AYRSZ
Part No
AD1895YRS
AD1895AYRSZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
AD1895
-
Packaging
Bulk
Tube
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2S
I2S, TDM
Voltage - Supply
3.3V ~ 5.5V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Specifications
-
6kHz ~ 215kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP