AD1895AYRSZ
AD1895AYRSZ
Active
Description:  IC SAMPLE RATE CONVERTER 28SSOP
Manufacturer:  Analog Devices
Datasheet:   AD1895AYRSZ Datasheet
History Price: $12.60000
In Stock: 47600
AD1895AYRSZ Specification
Specification
Part No
AD1895AYRSZ
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
2
Interface
I2S, TDM
Voltage - Supply
3.3V, 5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Specifications
6kHz ~ 215kHz
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
AD1895AYRSZ PDF Datasheet
AD1895AYRSZ Related Parts
AD1815JS
AD1815JS
Analog Devices
SOUNDCOMM CONTROLLER
AD1889JS
AD1889JS
Analog Devices
AC 97 SOUNDMAX CODEC
AD1893JNZ
AD1893JNZ
Analog Devices
SAMPLEPORT SAMPLE RATE CONVERTER
AD1893JSTZ
AD1893JSTZ
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1893JSTZRL
AD1893JSTZRL
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1895AYRSZRL
AD1895AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895YRS
AD1895YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1895YRSRL
AD1895YRSRL
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1896AYRSZ
AD1896AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896AYRSZRL
AD1896AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896YRS
AD1896YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1940YST
AD1940YST
Analog Devices
IC DSP AUDIO 16CH/28BIT 48-LQFP
AD1895AYRSZ Description
Overview of Analog Devices AD1895AYRSZ

The AD1895AYRSZ is a high-performance audio digital-to-analog converter (DAC) designed by Analog Devices. This device is particularly suited for high-fidelity audio applications, including professional audio equipment, consumer electronics, and telecommunications. The AD1895AYRSZ is known for its excellent audio performance, low distortion, and high dynamic range, making it a preferred choice for applications requiring precise audio signal conversion.

Key Specifications

- Resolution: The AD1895AYRSZ features a resolution of 24 bits, allowing for high precision in audio signal representation.
- Sampling Rate: It supports a wide range of sampling rates up to 192 kHz, enabling high-quality audio playback and recording.
- Dynamic Range: The device boasts a dynamic range of 120 dB, ensuring that both quiet and loud sounds are accurately reproduced without distortion.
- Total Harmonic Distortion + Noise (THD+N): The THD+N is typically around -100 dB, indicating very low distortion levels, which is critical for high-fidelity audio applications.
- Power Supply Voltage: The AD1895AYRSZ operates with a power supply voltage range of ±5V, making it compatible with various audio systems.

Features

- Integrated Digital Filter: The AD1895AYRSZ includes an integrated digital filter that enhances audio quality by reducing unwanted artifacts and improving frequency response.
- I2S and TDM Interfaces: The device supports both I2S and TDM (Time Division Multiplexing) digital audio interfaces, providing flexibility in system design and integration.
- Low Power Consumption: The AD1895AYRSZ is designed for low power consumption, making it suitable for battery-operated devices and energy-efficient applications.
- Programmable Output Levels: The DAC allows for programmable output levels, enabling users to adjust the output signal to meet specific application requirements.
- Robust Performance: The device is designed to operate reliably in various environmental conditions, ensuring consistent performance in different applications.

Applications

The AD1895AYRSZ is suitable for a wide range of applications, including:

- Professional Audio Equipment: Ideal for use in mixing consoles, audio interfaces, and high-end audio playback systems where sound quality is paramount.
- Consumer Electronics: Used in high-fidelity audio devices such as home theater systems, soundbars, and high-resolution audio players.
- Telecommunications: Suitable for voice processing applications in telecommunications equipment, ensuring clear and accurate audio transmission.
- Musical Instruments: Can be utilized in digital musical instruments and synthesizers, providing high-quality audio output for musicians and producers.

Performance Characteristics

- Audio Quality: The AD1895AYRSZ delivers exceptional audio quality with minimal distortion and noise, making it ideal for high-end audio applications.
- Load Driving Capability: The device can drive a variety of loads, ensuring compatibility with different audio systems and speaker configurations.
- Thermal Performance: The design of the AD1895AYRSZ ensures efficient thermal management, allowing it to operate reliably under varying conditions without overheating.

Conclusion

The Analog Devices AD1895AYRSZ is a high-performance audio DAC that meets the demands of modern audio applications. With its high resolution, wide sampling rate support, and low distortion, it is an excellent choice for designers looking to achieve superior audio quality in their systems. Its versatility and robust performance characteristics make it suitable for a wide range of applications, from professional audio equipment to consumer electronics, ensuring that it can deliver exceptional sound quality across various environments.
AD1895AYRSZ Compare Parts
  • AD1895AYRSZ vs AD1896YRS
  • AD1895AYRSZ vs AD1896AYRSZRL
  • AD1895AYRSZ vs AD1896AYRSZ
  • AD1895AYRSZ vs AD1895YRSRL
  • AD1895AYRSZ vs AD1895YRS
  • AD1895AYRSZ vs AD1895AYRSZRL
  • AD1895AYRSZ vs AD1893JSTZRL
  • AD1895AYRSZ vs AD1893JSTZ
  • AD1895AYRSZ vs AD1893JNZ
  • AD1895AYRSZ vs AD1889JS
  • AD1895AYRSZ vs AD1815JS
  • AD1895AYRSZ vs AD1895ATRSZRL
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.