AD1992ACPZ
AD1992ACPZ
Obsolete
Description:  IC AMP AUDIO PWR 10W 64LFCSP
Manufacturer:  Analog Devices
Datasheet:   AD1992ACPZ Datasheet
History Price: $5.41000
In Stock: 21200
AD1992ACPZ vs AD1990ACPZ
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 4Ohm
5W x 2 @ 4Ohm
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-
Supplier Device Package
64-LFCSP-VQ (9x9)
64-LFCSP-VQ (9x9)
Package / Case
64-VFQFN Exposed Pad, CSP
64-VFQFN Exposed Pad, CSP