AD1990ACPZ
AD1990ACPZ
Obsolete
Description:  IC AMP AUDIO PWR 5W STER 64LFCSP
Manufacturer:  Analog Devices
Datasheet:   AD1990ACPZ Datasheet
History Price: $9.85000
In Stock: 39200
AD1990ACPZ Specification
Specification
Part No
AD1990ACPZ
Category
Linear - Amplifiers - Audio
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 4Ohm
Voltage - Supply
4.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
64-LFCSP-VQ (9x9)
Package / Case
64-VFQFN Exposed Pad, CSP
AD1990ACPZ PDF Datasheet
AD1990ACPZ Related Parts
AD1990ACPZRL
AD1990ACPZRL
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1990ACPZRL7
AD1990ACPZRL7
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1991ASV
AD1991ASV
Analog Devices
IC AMP AUDIO PWR 40W STER 52TQFP
AD1991ASVZ
AD1991ASVZ
Analog Devices
IC AMP AUDIO PWR 40W STER 52TQFP
AD1992ACPZ
AD1992ACPZ
Analog Devices
IC AMP AUDIO PWR 10W 64LFCSP
AD1992ACPZRL
AD1992ACPZRL
Analog Devices
IC AMP AUDIO PWR 10W 64LFCSP
AD1994ACPZ
AD1994ACPZ
Analog Devices
IC AMP AUDIO PWR 25W 64LFCSP
AD1990ACPZ Description

## Overview of Analog Devices AD1990ACPZ

The Analog Devices AD1990ACPZ is a high-performance, integrated audio power amplifier designed specifically for automotive and high-quality audio applications. It is a versatile device that offers superior audio quality while delivering high power efficiency and robust performance. The AD1990ACPZ is commonly used in automotive infotainment systems, home audio systems, and other applications requiring high-quality audio amplification.

## Key Specifications

* Supply Voltage (V\_S): The AD1990ACPZ operates with a supply voltage range of 4.5V to 18V, which makes it suitable for various systems, including those that require battery-powered operation or higher-voltage systems for enhanced audio power output.

* Output Power: The amplifier delivers a high output power, typically 50W per channel into an 8-ohm load with a supply voltage of 14V. This makes it suitable for driving speakers in large automotive systems or other environments requiring high-fidelity audio output.

* Total Harmonic Distortion + Noise (THD+N): The AD1990ACPZ offers a low total harmonic distortion (THD+N) of < 0.1% at 1W output power, ensuring clean and high-fidelity audio performance with minimal distortion or noise interference.

* Signal-to-Noise Ratio (SNR): The SNR of the amplifier is typically 90dB, ensuring that the audio output remains clear and free from unwanted noise, even at higher volumes.

* Efficiency: The amplifier features high power efficiency, with a typical efficiency of 85%. This ensures minimal heat generation, which is essential for maintaining long-term reliability and performance in automotive and portable audio systems.

* Class D Operation: The AD1990ACPZ operates as a Class D audio amplifier, known for its high efficiency and low power consumption. Class D amplifiers use pulse-width modulation (PWM) to drive speakers, resulting in less heat dissipation compared to traditional analog amplifiers.

* Output Impedance: The amplifier's output impedance is designed to be low, typically less than 0.1Ω, to ensure that it delivers maximum power to the connected speakers with minimal loss.

## Electrical Characteristics

* Input Voltage Range: The input voltage range is typically from 0V to 5V for the control inputs, allowing it to interface with a wide variety of audio sources and control systems.

* Idle Current: The device has a very low idle current of less than 10mA when no audio signal is present, ensuring that it remains energy-efficient during idle periods.

* Quiescent Current: The quiescent current of the AD1990ACPZ is < 25mA, contributing to its overall energy efficiency, especially in battery-operated applications where power consumption is critical.

* Short Circuit Protection: The AD1990ACPZ is equipped with built-in short-circuit protection to safeguard the device from damage due to faulty connections or speaker wire issues.

* Thermal Shutdown: The amplifier includes thermal shutdown circuitry, which automatically disables the output if the internal temperature exceeds safe limits, preventing thermal damage in high-power applications.

* Mute Function: A mute function is available, which allows for easy shutdown of the audio output without the need for turning off the power supply, ensuring ease of control in various audio applications.

## Package Information

The AD1990ACPZ comes in a TQFP-32 (Thin Quad Flat Package) package, which provides a compact and efficient form factor for surface-mount applications. This package is well-suited for automotive and consumer electronics applications, where space is often limited, and the thermal performance of the device is crucial.

## Functional Description

The AD1990ACPZ is designed to provide high-quality audio amplification while maintaining low power consumption and minimal heat generation. It features an integrated, high-performance, Class D amplifier that is capable of driving a wide range of speaker impedances, making it ideal for both automotive infotainment systems and home audio applications.

* Class D Operation: The Class D topology allows the amplifier to operate with high efficiency, converting nearly all of the input power into useful output power. This is achieved through pulse-width modulation (PWM), which modulates the duty cycle of a high-frequency signal to drive the speaker in an efficient manner. The result is reduced power dissipation and cooler operation, ideal for space-constrained systems like automotive environments.

* Built-In Protection Features: The device incorporates various protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, making it highly reliable in demanding applications. These protections prevent the device from damage due to overvoltage, overcurrent, or excessive heat, ensuring long-term durability and performance.

* Audio Quality: The amplifier's low THD+N, high SNR, and efficient power handling make it suitable for high-fidelity audio applications. Whether used in high-end audio systems or automotive infotainment, it ensures that the audio output remains crisp, clear, and free from distortion.

## Applications

The AD1990ACPZ is well-suited for a variety of applications, including:

* Automotive Audio Systems: Due to its high output power and efficiency, the AD1990ACPZ is perfect for automotive infotainment systems where high-quality audio amplification is required.

* Portable Speakers: The low idle current and high efficiency make it ideal for battery-powered portable audio devices, providing long battery life without compromising on sound quality.

* Home Audio Systems: The amplifier is suitable for driving speakers in home audio systems, delivering powerful, distortion-free audio in a compact package.

* Consumer Electronics: It can also be used in other consumer electronic devices that require high-quality audio amplification with minimal power consumption, such as TVs, soundbars, and multimedia systems.

## Summary of Key Features

* Supply Voltage: 4.5V to 18V
* Output Power: 50W per channel into 8Ω at 14V
* Total Harmonic Distortion (THD+N): < 0.1% at 1W
* Signal-to-Noise Ratio (SNR): 90dB
* Efficiency: 85%
* Class D Operation: High efficiency, low heat generation
* Protection Features: Overcurrent, thermal shutdown, and short-circuit protection
* Package: TQFP-32

In conclusion, the Analog Devices AD1990ACPZ is a versatile, high-performance audio power amplifier that delivers exceptional audio quality while maintaining high efficiency. Its built-in protection features, compact size, and high output power make it suitable for a wide range of automotive and consumer electronics applications, where both sound fidelity and power efficiency are critical.
AD1990ACPZ Compare Parts
  • AD1990ACPZ vs AD1992ACPZRL
  • AD1990ACPZ vs AD1992ACPZ
  • AD1990ACPZ vs AD1991ASVZ
  • AD1990ACPZ vs AD1991ASV
  • AD1990ACPZ vs AD1990ACPZRL7
  • AD1990ACPZ vs AD1990ACPZRL
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.