AD1992ACPZ
AD1992ACPZ
Obsolete
Description:  IC AMP AUDIO PWR 10W 64LFCSP
Manufacturer:  Analog Devices
Datasheet:   AD1992ACPZ Datasheet
History Price: $5.41000
In Stock: 21200
AD1992ACPZ Specification
Specification
Part No
AD1992ACPZ
Category
Linear - Amplifiers - Audio
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
10W x 2 @ 4Ohm
Voltage - Supply
4.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
64-LFCSP-VQ (9x9)
Package / Case
64-VFQFN Exposed Pad, CSP
AD1992ACPZ PDF Datasheet
AD1992ACPZ Related Parts
AD1990ACPZ
AD1990ACPZ
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1990ACPZRL
AD1990ACPZRL
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1990ACPZRL7
AD1990ACPZRL7
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1991ASV
AD1991ASV
Analog Devices
IC AMP AUDIO PWR 40W STER 52TQFP
AD1991ASVZ
AD1991ASVZ
Analog Devices
IC AMP AUDIO PWR 40W STER 52TQFP
AD1992ACPZRL
AD1992ACPZRL
Analog Devices
IC AMP AUDIO PWR 10W 64LFCSP
AD1994ACPZ
AD1994ACPZ
Analog Devices
IC AMP AUDIO PWR 25W 64LFCSP
AD1992ACPZ Description
Analog Devices AD1992ACPZ Overview

The Analog Devices AD1992ACPZ is a high-precision audio codec designed for professional audio applications, offering robust analog-to-digital (ADC) and digital-to-analog (DAC) conversion capabilities. This integrated device provides high-quality sound reproduction, a wide dynamic range, and excellent linearity. Its versatility and feature set make it suitable for consumer, automotive, and professional audio systems, including sound cards, audio recorders, and mixers.

## Key Features

* High-Resolution Audio: Supports 24-bit audio resolution for both ADC and DAC operations, ensuring high-fidelity sound with minimal distortion and noise.
* Multiple Audio Channels: Offers up to 8 stereo input/output channels, making it suitable for multi-channel audio systems.
* Wide Sampling Rate Support: Compatible with a wide range of audio sample rates, from 8 kHz to 192 kHz, which is essential for high-definition audio applications.
* Low Total Harmonic Distortion (THD): Ensures clean, accurate sound reproduction with very low harmonic distortion.
* Integrated Features: Includes integrated features like automatic gain control (AGC), digital volume control, and various audio filtering options to improve the overall sound quality and user experience.

## Specifications

* Analog-to-Digital Converter (ADC):

* Resolution: 24-bit.
* Dynamic Range: 110 dB (A-weighted).
* Input Channels: 4 stereo channels (8 individual inputs).
* Sample Rate: Supports 8 kHz to 192 kHz, providing flexibility for various audio standards.

* Digital-to-Analog Converter (DAC):

* Resolution: 24-bit.
* Dynamic Range: 110 dB (A-weighted).
* Output Channels: 4 stereo channels (8 individual outputs).
* Sample Rate: Supports 8 kHz to 192 kHz, ensuring high-quality audio output.

* Total Harmonic Distortion (THD):

* THD (ADC): Less than 0.003% at 1 kHz and full scale.
* THD (DAC): Less than 0.003% at 1 kHz and full scale.

* Signal-to-Noise Ratio (SNR):

* SNR (ADC): 115 dB (A-weighted).
* SNR (DAC): 115 dB (A-weighted).

* Output Impedance:

* DAC output impedance: 100Ω, suitable for driving high-quality analog audio equipment like headphones and speakers.

* Power Supply:

* Operating Voltage: 3.3V ±5%.
* Power Consumption: Low power consumption, approximately 80mW under normal operation, making it suitable for portable applications.
* Power-down Mode: Ultra-low current in power-down mode (less than 1µA), ideal for battery-powered systems.

* Interface:

* Digital Interface: I2S, PCM, and TDM support for easy integration into digital audio systems.
* Control Interface: Serial control via I2C for configuration and real-time control of audio settings.

## Audio Processing Features

* Automatic Gain Control (AGC): Integrated AGC provides automatic adjustment of the input signal level to ensure consistent audio levels and prevent clipping in varying conditions.
* Digital Volume Control: Allows precise control over the output volume levels, enhancing user experience.
* Low-Pass Filters: Integrated low-pass filters improve signal integrity by removing high-frequency noise.
* Equalizer: Built-in software-controlled equalizer options provide additional control over sound shaping.

## Applications

* Professional Audio Equipment: Ideal for mixing consoles, audio interfaces, and professional-grade recording systems where high-quality sound and multiple channels are needed.
* Consumer Audio Devices: Used in high-fidelity audio systems, sound cards, and multimedia devices for enhanced audio quality.
* Automotive Audio Systems: Used in automotive entertainment systems to deliver crystal-clear audio with multiple channels and minimal noise.
* Gaming: Provides high-quality sound output for gaming consoles and PC audio applications, supporting immersive, multi-channel audio environments.

## Package and Physical Characteristics

* Package Type:

* Package: 48-lead LQFP (Low Profile Quad Flat Package).
* Dimensions: 7mm x 7mm, compact enough for integration into space-constrained systems.

* Thermal Performance:

* Operating Temperature Range: -40°C to +105°C, making it suitable for automotive, industrial, and outdoor environments.

* Pinout: Standard audio codec pinout, with dedicated pins for analog inputs/outputs, digital interfaces, and control signals, ensuring easy integration into system designs.

## Protection Features

* Overvoltage Protection: The module includes built-in overvoltage protection to safeguard against input voltage spikes.
* Overcurrent Protection: Ensures the safety of the device and downstream components during periods of excessive current draw.
* Thermal Shutdown: Protects the device from overheating, ensuring long-term reliability even in harsh conditions.

## Additional Features

* Flexible Audio Routing: The AD1992ACPZ supports flexible routing and mixing capabilities for different audio inputs and outputs, making it adaptable for complex audio system designs.
* Low Latency: The codec is designed for minimal audio latency, crucial for real-time applications like audio recording, live streaming, and gaming.
* Integrated Clock Generation: The codec incorporates an internal clock generation system for synchronizing audio data and reducing external clocking requirements.

The Analog Devices AD1992ACPZ codec is a feature-rich, high-performance solution for audio processing applications. With its high-quality conversion, extensive audio channel support, and low distortion, it is suitable for a wide range of professional, automotive, and consumer audio systems. Its versatile interfaces and integrated audio processing features provide flexibility and ease of integration into modern audio architectures.
AD1992ACPZ Compare Parts
  • AD1992ACPZ vs AD1992ACPZRL
  • AD1992ACPZ vs AD1991ASVZ
  • AD1992ACPZ vs AD1991ASV
  • AD1992ACPZ vs AD1990ACPZRL7
  • AD1992ACPZ vs AD1990ACPZRL
  • AD1992ACPZ vs AD1990ACPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.