AD2S81AJD
AD2S81AJD
Active
Description:  IC R/D CONVERTER 12BIT 28CDIP
Manufacturer:  Analog Devices
Datasheet:   AD2S81AJD Datasheet
History Price: $316.84000
In Stock: 26000
AD2S81AJD vs AD2S83APZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
12 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Dual ?
Analog and Digital, Dual ?
Voltage - Supply
?0.8V ~ 13.2V
?2V, 5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-CDIP (0.600", 15.24mm)
44-LCC (J-Lead)
Supplier Device Package
28-CDIP
44-PLCC (16.59x16.59)