Applications
Analog
Analog
Multiplexer/Demultiplexer Circuit
16:16
16:16
On-State Resistance (Max)
300Ohm
300Ohm
Voltage - Supply, Single (V-)
9V ~ 25.2V
9V ~ 25.2V
Voltage - Supply, Dual (V?
?2V
?2V
-3db Bandwidth
20MHz
20MHz
Features
Serial Interface
Serial Interface
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
44-PLCC (16.59x16.59)