AD75019JPZ
AD75019JPZ
Active
Description:  IC CROSSPOINT SWIT 16X16 44PLCC
Manufacturer:  Analog Devices
Datasheet:   AD75019JPZ Datasheet
History Price: $53.62000
In Stock: 31300
AD75019JPZ Specification
Specification
Part No
AD75019JPZ
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Analog
Multiplexer/Demultiplexer Circuit
16:16
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
300Ohm
Voltage - Supply, Single (V-)
9V ~ 25.2V
Voltage - Supply, Dual (V?
?2V
-3db Bandwidth
20MHz
Features
Serial Interface
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
AD75019JPZ PDF Datasheet
AD75019JPZ Related Parts
AD75019JP
AD75019JP
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD75019JPZ-REEL
AD75019JPZ-REEL
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD7590DITE/883B
AD7590DITE/883B
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7590DITQ
AD7590DITQ
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7590DITQ/883B
AD7590DITQ/883B
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7592DITE/883B
AD7592DITE/883B
Analog Devices
DUAL SPST LATCH UP PROOF SWITCH
AD75019JPZ Description

## Analog Devices AD75019JPZ Overview

The AD75019JPZ is a highly versatile, precision Digital-to-Analog Converter (DAC), designed to deliver high accuracy and stability for a variety of applications. It is a 12-bit DAC with a range of useful features suited for systems that demand high performance and precision in signal conversion.

## Key Features

* 12-bit resolution: Offers 4096 discrete output levels, ensuring accurate signal representation.
* Low Power Consumption: The AD75019JPZ operates efficiently, with minimal power requirements, making it ideal for portable and battery-powered systems.
* Wide Output Range: The DAC provides a wide output voltage range, making it adaptable to different voltage requirements in varied applications.
* Internal Voltage Reference: It includes an internal reference voltage to ensure precision without requiring external components.
* Flexible Interface: The device can communicate via a standard serial peripheral interface (SPI), ensuring ease of integration with microcontrollers and other digital devices.

## Specifications

## Resolution

* 12 bits (4096 discrete output levels)

## Output Voltage Range

* The output can range from 0V to VREF, with precise control over voltage levels.

## Supply Voltage

* Single Supply: 2.7V to 5.5V
* Dual Supply: ±2.7V to ±5.5V for more flexible voltage requirements.

## Settling Time

* 6µs to within 0.5 LSB, ensuring rapid and accurate output changes.

## Power Consumption

* Typically consumes about 2mW when operating at a supply voltage of 5V, which is ideal for low-power designs.
* The device also has shutdown modes to further reduce power consumption when not in active use.

## Interface

* SPI-Compatible: 3-wire interface (Serial Data, Clock, and Chip Select), making it compatible with most modern microcontrollers.

## Performance

* Differential Non-Linearity (DNL): ±0.5 LSB (Least Significant Bit), ensuring minimal errors in output scaling.
* Integral Non-Linearity (INL): ±1 LSB, providing high linearity in signal conversion.

## Temperature Stability

* The device operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Package Type

* Available in 14-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained designs.

## Output Drive Capability

* The AD75019JPZ is capable of driving capacitive loads, with an output impedance low enough for effective voltage scaling and signal integrity over extended distances.

## Applications

* Signal Processing: Ideal for any application requiring high-precision analog signals, such as waveform generators, industrial controllers, and testing equipment.
* Instrumentation: Used in systems that require high-accuracy signal generation, including measurement instruments and medical devices.
* Audio Systems: With its high resolution and low noise, it can be used in audio signal processing systems to convert digital signals to analog with minimal distortion.
* Control Systems: Used in feedback loops and process controls where precise analog control is necessary.

## Conclusion

The AD75019JPZ is an excellent choice for applications requiring precise, stable, and efficient DAC performance. Its combination of low power consumption, high resolution, and flexible interfacing capabilities makes it suitable for a wide range of applications in industrial, instrumentation, and portable electronic devices.
AD75019JPZ Compare Parts
  • AD75019JPZ vs AD7590DITQ/883B
  • AD75019JPZ vs AD7590DITQ
  • AD75019JPZ vs AD7590DITE/883B
  • AD75019JPZ vs AD75019JPZ-REEL
  • AD75019JPZ vs AD75019JP
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.