AD75019JP
AD75019JP
Obsolete
Description:  IC CROSSPOINT SWIT 16X16 44PLCC
Manufacturer:  Analog Devices
Datasheet:   AD75019JP Datasheet
History Price: Obsolete
In Stock: 5640
AD75019JP Specification
Specification
Part No
AD75019JP
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Analog
Multiplexer/Demultiplexer Circuit
16:16
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
300Ohm
Voltage - Supply, Single (V-)
9V ~ 25.2V
Voltage - Supply, Dual (V?
?2V
-3db Bandwidth
20MHz
Features
Serial Interface
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
AD75019JP PDF Datasheet
AD75019JP Related Parts
AD75019JPZ
AD75019JPZ
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD75019JPZ-REEL
AD75019JPZ-REEL
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD7590DITE/883B
AD7590DITE/883B
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7590DITQ
AD7590DITQ
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7590DITQ/883B
AD7590DITQ/883B
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7592DITE/883B
AD7592DITE/883B
Analog Devices
DUAL SPST LATCH UP PROOF SWITCH
AD75019JP Compare Parts
  • AD75019JP vs AD7590DITQ/883B
  • AD75019JP vs AD7590DITQ
  • AD75019JP vs AD7590DITE/883B
  • AD75019JP vs AD75019JPZ-REEL
  • AD75019JP vs AD75019JPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad