Applications
Analog
Analog
Multiplexer/Demultiplexer Circuit
1:1
16:16
On-State Resistance (Max)
90Ohm
300Ohm
Voltage - Supply, Single (V-)
-
9V ~ 25.2V
Voltage - Supply, Dual (V?
-
?2V
Features
Buffered
Serial Interface
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
44-LCC (J-Lead)
Supplier Device Package
20-CLCC (9x9)
44-PLCC (16.59x16.59)