Applications
Analog
Analog
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
90Ohm
90Ohm
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
-
-
Features
Buffered
Buffered
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
16-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CLCC (9x9)
16-CERDIP