AD7590DITQ
AD7590DITQ
Active
Description:  QUAD SPST LATCH UP PROOF SWITCH
Manufacturer:  Analog Devices
Datasheet:   AD7590DITQ Datasheet
History Price: $15.83000
In Stock: 8280
AD7590DITQ Specification
Specification
Part No
AD7590DITQ
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
AD7590DI
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Analog
Multiplexer/Demultiplexer Circuit
1:1
Switch Circuit
SPST
Number of Channels
1
On-State Resistance (Max)
90Ohm
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
Buffered
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
AD7590DITQ PDF Datasheet
AD7590DITQ Related Parts
AD75019JP
AD75019JP
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD75019JPZ
AD75019JPZ
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD75019JPZ-REEL
AD75019JPZ-REEL
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD7590DITE/883B
AD7590DITE/883B
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7590DITQ/883B
AD7590DITQ/883B
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7592DITE/883B
AD7592DITE/883B
Analog Devices
DUAL SPST LATCH UP PROOF SWITCH
AD7590DITQ Description

## Analog Devices AD7590DITQ Overview

The AD7590DITQ is a highly accurate and versatile 12-bit, 8-channel Analog-to-Digital Converter (ADC), designed for precise signal measurement and conversion. It is equipped with a range of advanced features, making it suitable for a variety of applications, particularly in industrial, instrumentation, and process control systems. The device is optimized for high throughput, low power consumption, and high precision.

## Key Features

* 12-bit Resolution: The AD7590DITQ offers a 12-bit resolution, providing a dynamic range of 4096 discrete levels, which is essential for accurate and detailed signal measurements.
* Multi-Channel Capability: It features 8 differential input channels, ideal for applications requiring simultaneous sampling of multiple input signals.
* Low Power Consumption: Designed with energy efficiency in mind, the AD7590DITQ operates with low power requirements, making it ideal for battery-powered or low-power systems.
* Integrated Multiplexer: An integrated multiplexer allows for convenient selection of multiple input channels, streamlining the design process for complex systems.
* High-Speed Conversion: The ADC is capable of converting signals with a high sampling rate, ensuring that fast-changing signals are captured accurately.
* SPI Interface: A standard SPI interface enables easy communication with a variety of microcontrollers and processors, simplifying integration into embedded systems.

## Specifications

## Resolution

* 12-bit resolution provides fine measurement accuracy with 4096 levels of output for precise analog-to-digital conversion.

## Sampling Rate

* Up to 500 kSPS (kilo-samples per second), making it suitable for systems requiring rapid signal sampling without compromising accuracy.

## Input Voltage Range

* The input voltage range for each channel is 0 to VREF, where VREF is typically set by the supply voltage or an external reference source.

## Input Channels

* 8 Differential Channels: The ADC supports 8 differential input channels, allowing the measurement of differential signals with excellent common-mode rejection ratio (CMRR).

## Power Supply

* The AD7590DITQ operates with a single supply voltage ranging from 2.7V to 5.5V, which provides flexibility in a wide range of electronic designs.
* Low power consumption: It typically consumes only 2.5mW during operation, with an optional shutdown mode to further reduce power when not in use.

## Integral Non-Linearity (INL)

* INL of ±2 LSB, ensuring that the ADC provides highly accurate output values with minimal distortion.

## Differential Non-Linearity (DNL)

* DNL of ±1 LSB, indicating low errors in the digital output corresponding to the input range.

## Input Impedance

* The input impedance is sufficiently high to ensure that it does not load the input signal, thereby maintaining the integrity of the analog signal being converted.

## Signal-to-Noise Ratio (SNR)

* The ADC provides an excellent SNR, typically in the range of 80 dB, ensuring that the digital output is as close as possible to the true analog signal.

## Conversion Time

* Conversion time: Approximately 4µs per channel at the maximum sampling rate of 500 kSPS, ensuring fast response times for dynamic signal applications.

## Package

* The AD7590DITQ is available in a 28-lead TSSOP package, providing a compact solution suitable for space-constrained applications.

## Temperature Range

* The AD7590DITQ operates across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments where temperature stability is crucial.

## Applications

* Industrial Automation: Used in control systems for real-time data acquisition from sensors or transducers.
* Test and Measurement Equipment: Ideal for precision measurement in laboratory instruments, oscilloscopes, and signal analyzers.
* Medical Devices: In medical instrumentation, such as ECG or EEG machines, for accurate signal conversion.
* Battery-Powered Devices: Thanks to its low power consumption, the AD7590DITQ is perfect for battery-operated systems like portable sensors and measurement devices.
* Audio Signal Processing: Can be employed in high-fidelity audio applications for converting analog signals to digital with minimal distortion.

## Conclusion

The AD7590DITQ ADC offers high performance in a compact and low-power package, with multi-channel support, fast conversion speeds, and exceptional accuracy. Its features make it an ideal choice for a broad range of applications, from industrial systems and measurement instruments to medical devices and portable gadgets. The integration of a multiplexer and SPI interface further simplifies the design and implementation, making it a versatile component for embedded systems requiring high-precision data acquisition.
AD7590DITQ Compare Parts
  • AD7590DITQ vs AD7590DITQ/883B
  • AD7590DITQ vs AD7590DITE/883B
  • AD7590DITQ vs AD75019JPZ-REEL
  • AD7590DITQ vs AD75019JPZ
  • AD7590DITQ vs AD75019JP
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.