AD7590DITQ
AD7590DITQ
Active
Description:  QUAD SPST LATCH UP PROOF SWITCH
Manufacturer:  Analog Devices
Datasheet:   AD7590DITQ Datasheet
History Price: $15.83000
In Stock: 8280
AD7590DITQ vs AD75019JP
Series
AD7590DI
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Applications
Analog
Analog
Multiplexer/Demultiplexer Circuit
1:1
16:16
Switch Circuit
SPST
-
Number of Channels
1
1
On-State Resistance (Max)
90Ohm
300Ohm
Voltage - Supply, Single (V-)
-
9V ~ 25.2V
Voltage - Supply, Dual (V?
-
?2V
-3db Bandwidth
-
20MHz
Features
Buffered
Serial Interface
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
44-LCC (J-Lead)
Supplier Device Package
16-CERDIP
44-PLCC (16.59x16.59)