Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD80066KRSZ
AD80066KRSZ
Active
Interface - Sensor and Detector Interfaces
Description:
IC DSP CTLR 16BIT 28SSOP
Manufacturer:
Analog Devices
Datasheet:
AD80066KRSZ Datasheet
History Price: Active
In Stock: 38380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD80066KRSZ vs AD8494CRMZ-R7
Part No
AD80066KRSZ
AD8494CRMZ-R7
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
Signal Processor
Thermocouple Amplifier
Input Type
Analog
Differential
Output Type
Digital
Analog
Current - Supply
95 mA
250 μA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 50 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-SSOP
8-MSOP