AD8494CRMZ-R7
AD8494CRMZ-R7
Active
Description:  IC THRMOCPLE COLD JNC COMP 8MSOP
Manufacturer:  Analog Devices
History Price: $8.22000
In Stock: 41020
AD8494CRMZ-R7 Specification
Specification
Part No
AD8494CRMZ-R7
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Thermocouple Amplifier
Input Type
Differential
Output Type
Analog
Current - Supply
250 μA
Operating Temperature
0 ℃ ~ 50 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
AD8494CRMZ-R7 PDF Datasheet
AD8494CRMZ-R7 Related Parts
AD80066KRSZ
AD80066KRSZ
Analog Devices
IC DSP CTLR 16BIT 28SSOP
AD8494ARMZ
AD8494ARMZ
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494ARMZ-R7
AD8494ARMZ-R7
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494CRMZ
AD8494CRMZ
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8495ARMZ
AD8495ARMZ
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495ARMZ-R7
AD8495ARMZ-R7
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495CRMZ
AD8495CRMZ
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495CRMZ-R7
AD8495CRMZ-R7
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8496ARMZ
AD8496ARMZ
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496ARMZ-R7
AD8496ARMZ-R7
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496CRMZ
AD8496CRMZ
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496CRMZ-R7
AD8496CRMZ-R7
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8494CRMZ-R7 Compare Parts
  • AD8494CRMZ-R7 vs AD8497CRMZ
  • AD8494CRMZ-R7 vs AD8497ARMZ-R7
  • AD8494CRMZ-R7 vs AD8497ARMZ
  • AD8494CRMZ-R7 vs AD8496CRMZ-R7
  • AD8494CRMZ-R7 vs AD8496CRMZ
  • AD8494CRMZ-R7 vs AD8496ARMZ-R7
  • AD8494CRMZ-R7 vs AD8496ARMZ
  • AD8494CRMZ-R7 vs AD8495CRMZ-R7
  • AD8494CRMZ-R7 vs AD8495CRMZ
  • AD8494CRMZ-R7 vs AD8495ARMZ-R7
  • AD8494CRMZ-R7 vs AD8495ARMZ
  • AD8494CRMZ-R7 vs AD8494CRMZ
  • AD8494CRMZ-R7 vs AD8494ARMZ-R7
  • AD8494CRMZ-R7 vs AD8494ARMZ
  • AD8494CRMZ-R7 vs AD80066KRSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.